Search
Filters

CI160808-22NJ

Part No : CI160808-22NJ
Manufacturer : Bourns Inc.
Catalog : Fixed Inductors
Description : FIXED IND 22NH 300MA 550 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ceramic
Inductance 22nH
Tolerance ±5%
Current Rating 300mA
DC Resistance (DCR) 550 mOhm Max
Q @ Freq 10 @ 100MHz
Frequency - Self Resonant 1.1GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1029229-CI160808-22NJ
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
The CI160808-22NJ is a Ceramic Multilayer inductor, produced by Bourns Inc., assembled in the 0603 (1608 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 550 mOhm Max. It is ideal for driving 300mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 22nH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ceramic
Inductance 22nH
Tolerance ±5%
Current Rating 300mA
DC Resistance (DCR) 550 mOhm Max
Q @ Freq 10 @ 100MHz
Frequency - Self Resonant 1.1GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1029229-CI160808-22NJ
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CI160808-22NJ
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
CI160808-22NJ Price

CI160808-22NJ Datasheet
CI160808-22NJ Application

CI160808-22NJ Replacement
CI160808-22NJ Pdf

CI160808-22NJ Pinout
CI160808-22NJ Image

CI160808-22NJ Picture
CI160808-22NJ In Stock

CI160808-22NJ Distributor
CI160808-22NJ Fixed Inductors

Image
Mfr.Part No
Description
Stock
DO-214AA Package Symbolization
1000
55 V, EMI Enhanced, Zero Drift, Ultralow Noise, Rail-to-Rail Output Operational Amplifiers | IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
173
THYRISTOR 72V 400A SMB
500
Diagonal 4.5mm (Type 1/4) CCD Image Sensor for PAL Color Video Cameras
2
IC HARDWARE MONITOR I2C 24TSSOP
148
IC M-LVDS LINE DVR/RCVR 8-SOIC
1019

Top Sellers