Search
Filters

MF-R025-2-99

FUSE PTC RESETTABLE
Manufacturer: Bourns Inc.
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1,901 In Stock
Bourns Inc. MF-R025-2-99 is available at WIN SOURCE. Please review product page below for detailed information, including MF-R025-2-99 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MF-R025-2-99 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Circuit Protection
Manufacturer Bourns Inc.
Series Multifuse, MF-R
Packaging Reel - TR
Type Polymeric
Voltage - Max 60V
Current - Max 40A
Current - Hold (Ih) (Maximum) 250mA
Current - Trip (It) 500mA
Time to Trip 2.5s
Resistance - Initial (Ri) (Minimum) 1 Ohm
Resistance - Post Trip (R1) (Maximum) 3 Ohm
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package Radial, Disc
Size 0.291" Dia x 0.122" W (7.40mm x 3.10mm)
Height - Seated (Maximum) 0.500" (12.70mm)
Lead Spacing 0.201" (5.10mm)
Approvals cURus, TUV
Manufacturer Homepage www.bourns.com
Win Source Part Number 725157-MF-R025-2-99
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
Categories Circuit Protection
Manufacturer Bourns Inc.
Series Multifuse, MF-R
Packaging Reel - TR
Type Polymeric
Voltage - Max 60V
Current - Max 40A
Current - Hold (Ih) (Maximum) 250mA
Current - Trip (It) 500mA
Time to Trip 2.5s
Resistance - Initial (Ri) (Minimum) 1 Ohm
Resistance - Post Trip (R1) (Maximum) 3 Ohm
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package Radial, Disc
Size 0.291" Dia x 0.122" W (7.40mm x 3.10mm)
Height - Seated (Maximum) 0.500" (12.70mm)
Lead Spacing 0.201" (5.10mm)
Approvals cURus, TUV
Manufacturer Homepage www.bourns.com
Win Source Part Number 725157-MF-R025-2-99
Storage Condition Dry storage cabinet & Humidity protection package
MF-R025-2-99 Price

MF-R025-2-99 Datasheet
MF-R025-2-99 Application

MF-R025-2-99 Replacement
MF-R025-2-99 Pdf

MF-R025-2-99 Pinout
MF-R025-2-99 Image

MF-R025-2-99 Picture
MF-R025-2-99 In Stock

MF-R025-2-99 Distributor
MF-R025-2-99 PTC Resettable Fuses

Image
Mfr.Part No
Description
Stock
CMOS 20 Microsecond, 12-Bit, Sampling A/D Converter with Internal Track and Hold
95
FIXED IND 12UH 630MA 250 MOHM
2698
Power MOSFET(Vdss=60V, Rds(on)=0.028ohm, Id=57A)
3790
IC LED DRIVER RGLTR DIM 28TSSOP
6808
HIGH-SPEED 16K x 16 DUAL-PORT STATIC RAM WITH INTERRUPT
2