Search
Filters

SDR0604-101KL

Part No : SDR0604-101KL
Manufacturer : Bourns Inc.
Catalog : Fixed Inductors
Description : FIXED IND 100UH 520MA 700 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
60+
$0.848
$50.880
140+
$0.718
$100.520
220+
$0.696
$153.120
300+
$0.674
$202.200
385+
$0.653
$251.405
515+
$0.587
$302.305
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 11,219 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 100μH
Tolerance ±10%
Current Rating 520mA
Current - Saturation 680mA
DC Resistance (DCR) 700 mOhm Max
Q @ Freq 20 @ 796kHz
Frequency - Self Resonant 9MHz
Temperature Range - Operating -40°C to 125°C
Frequency - Test 1kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.189" (4.80mm)
Win Source Part Number 1095061-SDR0604-101KL
Popularity Medium
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Balance
The SDR0604-101KL is a Ferrite Wirewound inductor, produced by Bourns Inc., assembled in the Reel - TR package. At the 1kHz specified test frequency, it supports a maximum DC resistance of 700 mOhm Max. It is ideal for driving 520mA current, with the ideal operating temperature of parts ranges from -40°C to 125°C. 100μH inductance and ±10% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 100μH
Tolerance ±10%
Current Rating 520mA
Current - Saturation 680mA
DC Resistance (DCR) 700 mOhm Max
Q @ Freq 20 @ 796kHz
Frequency - Self Resonant 9MHz
Temperature Range - Operating -40°C to 125°C
Frequency - Test 1kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.189" (4.80mm)
Win Source Part Number 1095061-SDR0604-101KL
Popularity Medium
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SDR0604-101KL
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
SDR0604-101KL Price

SDR0604-101KL Datasheet
SDR0604-101KL Application

SDR0604-101KL Replacement
SDR0604-101KL Pdf

SDR0604-101KL Pinout
SDR0604-101KL Image

SDR0604-101KL Picture
SDR0604-101KL In Stock

SDR0604-101KL Distributor
SDR0604-101KL Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 128KB FLASH 100LQFP
50
CATV Line Amplifiers/Power Inserters ME SIDACtor Device
150
4.5V Drive Nch MOSFET
101
CONN BOOT FOR EN3
MOSFET N-CH 55V 55A DPAK
350
IC CTLR XPHASE 28-MLPQ
2100

Top Sellers