Search
Filters

SRF0905-202Y

Inductance range: 10 to 6500 μH
Manufacturer: Bourns Inc.
rohs
Rated 5/5 based on 1 customer reviews
Availability: 468 In Stock
Bourns Inc. SRF0905-202Y is available at WIN SOURCE. Please review product page below for detailed information, including SRF0905-202Y price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SRF0905-202Y to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Filters
Manufacturer Bourns Inc.
Series SRF0905
Packaging Reel - TR
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 3 kOhm @ 1MHz
Inductance @ Frequency 2mH @ 100kHz
Current Rating (Maximum) 600mA
DC Resistance (DCR) (Maximum) 420 mOhm
Voltage Rating - DC 80V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Size 0.362" L x 0.236" W (9.20mm x 6.00mm)
Height (Maximum) 0.209" (5.30mm)
Package Horizontal, 4 PC Pad
Win Source Part Number 1258742-SRF0905-202Y
Manufacturer Homepage www.bourns.com
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
Categories Filters
Manufacturer Bourns Inc.
Series SRF0905
Packaging Reel - TR
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 3 kOhm @ 1MHz
Inductance @ Frequency 2mH @ 100kHz
Current Rating (Maximum) 600mA
DC Resistance (DCR) (Maximum) 420 mOhm
Voltage Rating - DC 80V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Size 0.362" L x 0.236" W (9.20mm x 6.00mm)
Height (Maximum) 0.209" (5.30mm)
Package Horizontal, 4 PC Pad
Win Source Part Number 1258742-SRF0905-202Y
Manufacturer Homepage www.bourns.com
Storage Condition Dry storage cabinet & Humidity protection package
SRF0905-202Y Price

SRF0905-202Y Datasheet
SRF0905-202Y Application

SRF0905-202Y Replacement
SRF0905-202Y Pdf

SRF0905-202Y Pinout
SRF0905-202Y Image

SRF0905-202Y Picture
SRF0905-202Y In Stock

SRF0905-202Y Distributor
SRF0905-202Y Common Mode Chokes

Image
Mfr.Part No
Description
Stock
DIODE ZENER 6.2V 150MW SMINI2
9000
Power Transistor Arrays
539
ICs for use with 3rd Overtone Crystal Oscillators
127385
10600 PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
249
Precision 4.096V FGA™ Voltage Reference
4
IC DAC 8CH 103DB 192KHZ 48-LQFP
2130
DIODE, ZENER, 4.3V, 500MW, 2%, D
48000
IC REG CTRLR BUCK 28SSOP
2492
8-bit addressable latch
182566