Search
Filters

SRP1265A-3R3M

Manufacturer: Bourns Inc.
rohs
Rated 5/5 based on 1 customer reviews
Availability: 493 In Stock
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Bourns Inc.
Series SRP1265A
Packaging Reel package
Type Wirewound
Material - Core Carbonyl Powder
Inductance 3.3μH
Tolerance ±20%
Current Rating 18A
Current - Saturation 30A
Shielding Shielded
DC Resistance (DCR) 6.8 mOhm Max
Q @ Freq 20 @ 100kHz
Frequency - Self Resonant 20MHz
Ratings AEC-Q200
Operating Temperature Range -40°C ~ 150°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Dimension 0.531" L x 0.492" W (13.50mm x 12.50mm)
Height - Seated (Maximum) 0.252" (6.40mm)
Win Source Part Number 795409-SRP1265A-3R3M
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
Categories Inductors, Coils, Chokes
Manufacturer Bourns Inc.
Series SRP1265A
Packaging Reel package
Type Wirewound
Material - Core Carbonyl Powder
Inductance 3.3μH
Tolerance ±20%
Current Rating 18A
Current - Saturation 30A
Shielding Shielded
DC Resistance (DCR) 6.8 mOhm Max
Q @ Freq 20 @ 100kHz
Frequency - Self Resonant 20MHz
Ratings AEC-Q200
Operating Temperature Range -40°C ~ 150°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Dimension 0.531" L x 0.492" W (13.50mm x 12.50mm)
Height - Seated (Maximum) 0.252" (6.40mm)
Win Source Part Number 795409-SRP1265A-3R3M
Storage Condition Dry storage cabinet & Humidity protection package
SRP1265A-3R3M Price

SRP1265A-3R3M Datasheet
SRP1265A-3R3M Application

SRP1265A-3R3M Replacement
SRP1265A-3R3M Pdf

SRP1265A-3R3M Pinout
SRP1265A-3R3M Image

SRP1265A-3R3M Picture
SRP1265A-3R3M In Stock

SRP1265A-3R3M Distributor
SRP1265A-3R3M Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC FLASH 32MBIT 104MHZ 8WDFN
4999
IC INVERTER DUAL 4-INPUT 24SOIC
112
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
9000
Chip Inductor (Chip Coil) Power Inductor (Wire Wound Type) LQH88P Series
14000
Micropower 150mA CMOS Voltage Regulator with Active Shutdown
480
14/12/10-Bit, 1200 MSPS D/A Converters
2704
4-BIT SINGLE-CHIP MICROCONTROLLER FOR SMALL GENERAL-PURPOSE INFRARED REMOTE CONTROLLER
500
FIXED IND 10UH 235MA 1.8 OHM SMD
2500