Search
Filters

TC33X-2-201E

Part No :
TC33X-2-201E
Manufacturer :
Catalog :
Trimmer Potentiometers
Description :
TRIMMER 200 OHM 0.1W J LEAD TOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 47,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Bourns Inc.
Packaging Reel
Resistance 200 Ohms
Power (Watts) 0.1W, 1/10W
Tolerance ±25%
Temperature Coefficient ±250ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Style SMD
Termination Style J Lead
Dimension Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm)
Part Number Series TC33X
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Sufficient
Win Source Part Number 801047-TC33X-2-201E
Bourns Inc. TC33X-2-201E is available at WIN SOURCE. Please review product page below for detailed information, including TC33X-2-201E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TC33X-2-201E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Bourns Inc.
Packaging Reel
Resistance 200 Ohms
Power (Watts) 0.1W, 1/10W
Tolerance ±25%
Temperature Coefficient ±250ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Style SMD
Termination Style J Lead
Dimension Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm)
Part Number Series TC33X
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Sufficient
Win Source Part Number 801047-TC33X-2-201E
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC33X-2-201E
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
TC33X-2-201E Price

TC33X-2-201E Datasheet
TC33X-2-201E Application

TC33X-2-201E Replacement
TC33X-2-201E Pdf

TC33X-2-201E Pinout
TC33X-2-201E Image

TC33X-2-201E Picture
TC33X-2-201E In Stock

TC33X-2-201E Distributor
TC33X-2-201E Trimmer Potentiometers

Image
Mfr.Part No
Description
Stock
1Gbit (128Mx8bit / 64Mx16bit) NAND Flash
Resistive Touch Screen Controller
12
FIXED IND 3.4NH 900MA 40 MOHM
1238
SCHOTTKY BARRIER TYPE DIODE
2
OPTOISO 3.75KV GATE DRIVER 16SO
2114
PNP Darlington General purpose/3-phase motor drive | IC FULLY INTEG PROCESSOR 64TQFP
300
Three quadrant triacs high commutation

Top Sellers