Search
Filters

TC33X-2-301E

Part No :
TC33X-2-301E
Manufacturer :
Catalog :
Trimmer Potentiometers
Description :
TRIMMER 300 OHM 0.1W J LEAD TOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Bourns Inc.
Packaging Reel
Resistance 300 Ohms
Power (Watts) 0.1W, 1/10W
Tolerance ±25%
Temperature Coefficient ±250ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Style SMD
Termination Style J Lead
Dimension Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm)
Part Number Series TC33X
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Sufficient
Win Source Part Number 801850-TC33X-2-301E
Bourns Inc. TC33X-2-301E is available at WIN SOURCE. Please review product page below for detailed information, including TC33X-2-301E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TC33X-2-301E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Bourns Inc.
Packaging Reel
Resistance 300 Ohms
Power (Watts) 0.1W, 1/10W
Tolerance ±25%
Temperature Coefficient ±250ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Style SMD
Termination Style J Lead
Dimension Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm)
Part Number Series TC33X
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Sufficient
Win Source Part Number 801850-TC33X-2-301E
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC33X-2-301E
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
TC33X-2-301E Price

TC33X-2-301E Datasheet
TC33X-2-301E Application

TC33X-2-301E Replacement
TC33X-2-301E Pdf

TC33X-2-301E Pinout
TC33X-2-301E Image

TC33X-2-301E Picture
TC33X-2-301E In Stock

TC33X-2-301E Distributor
TC33X-2-301E Trimmer Potentiometers

Image
Mfr.Part No
Description
Stock
IC FPGA 190 I/O 256FTBGA
32
64M-BIT [8M x 8/4M x 16] SINGLE VOLTAGE 3V ONLY FLASH MEMORY
2
IC TXRX RS485/RS422 28DIP
87
IC SWITCH TRIPLE SPDT 16SOIC
26
IC FLASH 512KBIT 70NS 32VSOP
198
SCR 600V 10A TO-220AB
25

Top Sellers