Search
Filters

TC33X-2-302E

Part No :
TC33X-2-302E
Manufacturer :
Catalog :
Trimmer Potentiometers
Description :
TRIMMER 3K OHM 0.1W J LEAD TOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 12,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Bourns Inc.
Packaging Reel
Resistance 3 kOhms
Power (Watts) 0.1W, 1/10W
Tolerance ±25%
Temperature Coefficient ±250ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Style SMD
Termination Style J Lead
Dimension Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm)
Part Number Series TC33X
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Win Source Part Number 802432-TC33X-2-302E
Bourns Inc. TC33X-2-302E is available at WIN SOURCE. Please review product page below for detailed information, including TC33X-2-302E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TC33X-2-302E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Bourns Inc.
Packaging Reel
Resistance 3 kOhms
Power (Watts) 0.1W, 1/10W
Tolerance ±25%
Temperature Coefficient ±250ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Style SMD
Termination Style J Lead
Dimension Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm)
Part Number Series TC33X
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Win Source Part Number 802432-TC33X-2-302E
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC33X-2-302E
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
TC33X-2-302E Price

TC33X-2-302E Datasheet
TC33X-2-302E Application

TC33X-2-302E Replacement
TC33X-2-302E Pdf

TC33X-2-302E Pinout
TC33X-2-302E Image

TC33X-2-302E Picture
TC33X-2-302E In Stock

TC33X-2-302E Distributor
TC33X-2-302E Trimmer Potentiometers

Image
Mfr.Part No
Description
Stock
CMOS Programmable Peripheral Interface | IC I/O EXPANDER 24B 40DIP
51
2 Megabit 256K x 8 Single 2.7-volt Battery-Voltage CMOS Flash Memory
19
I2C-bus Fm+, 1 degree C accuracy, digital temperature sensor and thermal watchdog
372
TRANS PREBIAS PNP 150MW EMT3
6119
E-Series 3-Way Power Divider 5 - 5 MHz
30

Top Sellers