Search
Filters

TC33X-2-504E

Part No :
TC33X-2-504E
Manufacturer :
Catalog :
Trimmer Potentiometers
Description :
TRIMMER 500K OHM 0.1W J LEAD TOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 15,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Bourns Inc.
Packaging Reel
Resistance 500 kOhms
Power (Watts) 0.1W, 1/10W
Tolerance ±25%
Temperature Coefficient ±250ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Style SMD
Termination Style J Lead
Dimension Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm)
Part Number Series TC33X
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Win Source Part Number 802225-TC33X-2-504E
Bourns Inc. TC33X-2-504E is available at WIN SOURCE. Please review product page below for detailed information, including TC33X-2-504E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TC33X-2-504E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Bourns Inc.
Packaging Reel
Resistance 500 kOhms
Power (Watts) 0.1W, 1/10W
Tolerance ±25%
Temperature Coefficient ±250ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Style SMD
Termination Style J Lead
Dimension Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm)
Part Number Series TC33X
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Win Source Part Number 802225-TC33X-2-504E
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC33X-2-504E
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
TC33X-2-504E Price

TC33X-2-504E Datasheet
TC33X-2-504E Application

TC33X-2-504E Replacement
TC33X-2-504E Pdf

TC33X-2-504E Pinout
TC33X-2-504E Image

TC33X-2-504E Picture
TC33X-2-504E In Stock

TC33X-2-504E Distributor
TC33X-2-504E Trimmer Potentiometers

Image
Mfr.Part No
Description
Stock
Module DC-DC 48VIN 1-OUT 5V 1A 5W 5-Pin / CONVERTER DC/DC 5V 5W OUT
18
845 FCBGA+HS 31X31MM
41
DC-DC Converter
6
IC OPAMP GP 12.5MHZ RRO SOT23-8
2088
IC REG LDO 8V 1A SOT223 / LDO Regulator Pos 8V 1A 4-Pin(3+Tab) SOT-223 T/R
197

Top Sellers