Search
Filters

TIPL762A-S

Manufacturer: Bourns Inc.
rohs
Availability: 326 In Stock
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Bourns Inc.
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 6A
Voltage - Collector Emitter Breakdown (Maximum) 450V
Vce Saturation (Maximum) @ Ib, Ic 2.5V @ 1.2A, 6A
Current - Collector Cutoff (Maximum) 50μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 60 @ 500mA, 5V
Power - Max 120W
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-218-3
Manufacturer Package SOT-93
Win Source Part Number 796796-TIPL762A-S
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
Categories Discrete Semiconductor Products
Manufacturer Bourns Inc.
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 6A
Voltage - Collector Emitter Breakdown (Maximum) 450V
Vce Saturation (Maximum) @ Ib, Ic 2.5V @ 1.2A, 6A
Current - Collector Cutoff (Maximum) 50μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 60 @ 500mA, 5V
Power - Max 120W
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-218-3
Manufacturer Package SOT-93
Win Source Part Number 796796-TIPL762A-S
Storage Condition Dry storage cabinet & Humidity protection package
TIPL762A-S Price

TIPL762A-S Datasheet
TIPL762A-S Application

TIPL762A-S Replacement
TIPL762A-S Pdf

TIPL762A-S Pinout
TIPL762A-S Image

TIPL762A-S Picture
TIPL762A-S In Stock

TIPL762A-S Distributor
TIPL762A-S Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC FLASH 2MBIT 70NS 48TSOP
1365
XFRMR CURR SENSE 20.0MH T/H
1522
SMD Inductors(Coils) For High Frequency(Multilayer)
10000
MOSFET N CH 60V 100A TO-220
2326
IC REG CTRLR BUCK 32QFN
1100