Search
Filters

BXRA-40E0810-A-03

Manufacturer: Bridgelux
rohs
Availability: 830 In Stock
Products specifications
Categories Optoelectronics
Manufacturer Bridgelux
Series ES STAR
Part Status Obsolete(EOL)
Type Chip On Board (COB)
Color White, Neutral
CCT (K) 4000K 3-Step MacAdam Ellipse
Configuration Starboard
Flux @ Current/Temperature - Test 1030 lm (Typ)
Current - Test 350mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 27.3V
Lumens/Watt @ Current - Test 108 lm/W
Current - Max 350mA
CRI (Color Rendering Index) 80
Viewing Angle 120°
Dimension 19.90mm L x 19.90mm W
Height 3.00mm
Lens Type Domed
Win Source Part Number 770701-BXRA-40E0810-A-03
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
Categories Optoelectronics
Manufacturer Bridgelux
Series ES STAR
Part Status Obsolete(EOL)
Type Chip On Board (COB)
Color White, Neutral
CCT (K) 4000K 3-Step MacAdam Ellipse
Configuration Starboard
Flux @ Current/Temperature - Test 1030 lm (Typ)
Current - Test 350mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 27.3V
Lumens/Watt @ Current - Test 108 lm/W
Current - Max 350mA
CRI (Color Rendering Index) 80
Viewing Angle 120°
Dimension 19.90mm L x 19.90mm W
Height 3.00mm
Lens Type Domed
Win Source Part Number 770701-BXRA-40E0810-A-03
Storage Condition Dry storage cabinet & Humidity protection package
BXRA-40E0810-A-03 Price

BXRA-40E0810-A-03 Datasheet
BXRA-40E0810-A-03 Application

BXRA-40E0810-A-03 Replacement
BXRA-40E0810-A-03 Pdf

BXRA-40E0810-A-03 Pinout
BXRA-40E0810-A-03 Image

BXRA-40E0810-A-03 Picture
BXRA-40E0810-A-03 In Stock

BXRA-40E0810-A-03 Distributor
BXRA-40E0810-A-03 LED Lighting - COBs,Engines,Modules

Image
Mfr.Part No
Description
Stock
TRANS PREBIAS PNP 200MW SOT323
27000
IC RES TEMP-CNTRL 10/10K 14TSSOP
3000
IC OPAMP VGA 80MHZ 48TQFP
2005
Registered transceiver, non-inverting 3-State
28
DS96F173MQML/DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers
123
Adjustable Micro Power Voltage Regulator
8790
23 ns and 65 ns Low Voltage Comparators
112
DUAL POLE OptoMOS Relay
9