Search
Filters

ACNV2601-000E

Part No :
ACNV2601-000E
Manufacturer :
Catalog :
Optoisolators - Logic Output
Description :
OPTOISO 7.5KV OPEN COLL 10DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 7500Vrms
Common Mode Transient Immunity (Minimum) 20kV/μs
Input Type DC
Output Type Open Collector, Schottky Clamped
Output Current per Channel 50mA
Data Rate 10MBd
Propagation Delay tpLH / tpHL (Maximum) 80ns, 80ns
Rise / Fall Time (Typ) 25ns, 10ns
Voltage - Forward (Vf) (Typ) 1.64V
Current - DC Forward (If) (Maximum) 20mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style Through Hole
Package 10-DIP (0.433", 11.01mm)
Manufacturer Package 10-DIP
Win Source Part Number 766914-ACNV2601-000E
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Quantity per package 175
Family Name ACNV2601
Introduction Date April 19, 2010
ECCN EAR99
Country of Origin Singapore, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
6N137S;   6N137S-TA6N137; 
Broadcom Limited ACNV2601-000E is available at WIN SOURCE. Please review product page below for detailed information, including ACNV2601-000E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ACNV2601-000E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 7500Vrms
Common Mode Transient Immunity (Minimum) 20kV/μs
Input Type DC
Output Type Open Collector, Schottky Clamped
Output Current per Channel 50mA
Data Rate 10MBd
Propagation Delay tpLH / tpHL (Maximum) 80ns, 80ns
Rise / Fall Time (Typ) 25ns, 10ns
Voltage - Forward (Vf) (Typ) 1.64V
Current - DC Forward (If) (Maximum) 20mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style Through Hole
Package 10-DIP (0.433", 11.01mm)
Manufacturer Package 10-DIP
Win Source Part Number 766914-ACNV2601-000E
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Quantity per package 175
Family Name ACNV2601
Introduction Date April 19, 2010
ECCN EAR99
Country of Origin Singapore, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
6N137S;   6N137S-TA6N137; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ACNV2601-000E
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
ACNV2601-000E Price

ACNV2601-000E Datasheet
ACNV2601-000E Application

ACNV2601-000E Replacement
ACNV2601-000E Pdf

ACNV2601-000E Pinout
ACNV2601-000E Image

ACNV2601-000E Picture
ACNV2601-000E In Stock

ACNV2601-000E Distributor
ACNV2601-000E Optoisolators - Logic Output

Image
Mfr.Part No
Description
Stock
no adjustment is necessary for oscillation circuits
300
IC FPGA 92 I/O 144TQFP / FPGA APEX 20K Family 100K Gates 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin TQFP
IC OPAMP GP 400KHZ RRO 8LFCSP
1
IC SRAM 4MBIT 133MHZ 100TQFP
428
IC OPAMP GP 20MHZ RRO 8VSSOP
481
IC DIFF AMP W/AGC HI-FREQ 8SO
1
SIMPLE SWITCHER 3A Flyback Regulator with Shutdown
20
IC PTIC TUNABLE 4.1 4WLCSP
5
Analog Switch Quad SPST 16-Pin SOIC W / IC SWITCH QUAD SPST 16SOIC
2

Top Sellers