Search
Filters

ACNV260E-000E

Part No :
ACNV260E-000E
Manufacturer :
Catalog :
Optoisolators - Logic Output
Description :
OPTOISO 5KV OPEN COLLECTOR 10DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,011 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 20kV/μs
Input Type DC
Output Type Open Collector, Schottky Clamped
Output Current per Channel 50mA
Data Rate 10MBd
Propagation Delay tpLH / tpHL (Maximum) 80ns, 80ns
Rise / Fall Time (Typ) 25ns, 10ns
Voltage - Forward (Vf) (Typ) 1.64V
Current - DC Forward (If) (Maximum) 20mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style Through Hole
Package 10-DIP (0.433", 11.01mm)
Manufacturer Package 10-DIP
Win Source Part Number 766915-ACNV260E-000E
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
Quantity per package 175
Family Name ACNV260E
Introduction Date April 21, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Broadcom Limited ACNV260E-000E is available at WIN SOURCE. Please review product page below for detailed information, including ACNV260E-000E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ACNV260E-000E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 20kV/μs
Input Type DC
Output Type Open Collector, Schottky Clamped
Output Current per Channel 50mA
Data Rate 10MBd
Propagation Delay tpLH / tpHL (Maximum) 80ns, 80ns
Rise / Fall Time (Typ) 25ns, 10ns
Voltage - Forward (Vf) (Typ) 1.64V
Current - DC Forward (If) (Maximum) 20mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style Through Hole
Package 10-DIP (0.433", 11.01mm)
Manufacturer Package 10-DIP
Win Source Part Number 766915-ACNV260E-000E
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
Quantity per package 175
Family Name ACNV260E
Introduction Date April 21, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ACNV260E-000E
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
ACNV260E-000E Price

ACNV260E-000E Datasheet
ACNV260E-000E Application

ACNV260E-000E Replacement
ACNV260E-000E Pdf

ACNV260E-000E Pinout
ACNV260E-000E Image

ACNV260E-000E Picture
ACNV260E-000E In Stock

ACNV260E-000E Distributor
ACNV260E-000E Optoisolators - Logic Output

Image
Mfr.Part No
Description
Stock
HEX SCHMITT-TRIGGER INVERTER
166
CONV A/D 10BIT 40MSPS 28-SOIC
3
IC REG LDO 2.8V 0.5A 6WDFN
1240
Hex Inverter Schmitt Trigger
275
IC OPAMP GP 1.9MHZ 8SOIC
66
IC SYSTEM BASIS CHIP DSO-36
161

Top Sellers