Search
Filters

ACNV3130-000E

Part No :
ACNV3130-000E
Manufacturer :
Catalog :
Isolators - Gate Drivers
Description :
OPTOISO 7.5KV GATE DRIVER 10DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 7500Vrms
Common Mode Transient Immunity (Minimum) 40kV/μs
Propagation Delay tpLH / tpHL (Maximum) 500ns, 500ns
Pulse Width Distortion (Maximum) 300ns
Rise / Fall Time (Typ) 100ns, 100ns
Current - Output High, Low 2A, 2A
Current - Peak Output 2.5A
Voltage - Forward (Vf) (Typ) 1.6V
Current - DC Forward (If) (Maximum) 25mA
Operating Supply Voltage 15 V ~ 30 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style Through Hole
Package 10-DIP (0.512", 13.01mm)
Manufacturer Package 10-DIP
Approvals CSA, IEC/EN/DIN, UR
Win Source Part Number 766918-ACNV3130-000E
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Family Name ACNV3130
Introduction Date October 11, 2012
ECCN EAR99
Country of Origin Singapore, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
CPC1580PTR; CPC1580P; CPC1590PTR; 
Broadcom Limited ACNV3130-000E is available at WIN SOURCE. Please review product page below for detailed information, including ACNV3130-000E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ACNV3130-000E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 7500Vrms
Common Mode Transient Immunity (Minimum) 40kV/μs
Propagation Delay tpLH / tpHL (Maximum) 500ns, 500ns
Pulse Width Distortion (Maximum) 300ns
Rise / Fall Time (Typ) 100ns, 100ns
Current - Output High, Low 2A, 2A
Current - Peak Output 2.5A
Voltage - Forward (Vf) (Typ) 1.6V
Current - DC Forward (If) (Maximum) 25mA
Operating Supply Voltage 15 V ~ 30 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style Through Hole
Package 10-DIP (0.512", 13.01mm)
Manufacturer Package 10-DIP
Approvals CSA, IEC/EN/DIN, UR
Win Source Part Number 766918-ACNV3130-000E
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Family Name ACNV3130
Introduction Date October 11, 2012
ECCN EAR99
Country of Origin Singapore, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
CPC1580PTR; CPC1580P; CPC1590PTR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ACNV3130-000E
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
ACNV3130-000E Price

ACNV3130-000E Datasheet
ACNV3130-000E Application

ACNV3130-000E Replacement
ACNV3130-000E Pdf

ACNV3130-000E Pinout
ACNV3130-000E Image

ACNV3130-000E Picture
ACNV3130-000E In Stock

ACNV3130-000E Distributor
ACNV3130-000E Isolators - Gate Drivers

Image
Mfr.Part No
Description
Stock
RES 68 OHM 2W 5% AXIAL
200
Fully Accurate 14-/16-Bit VOUT nanoDAC™ SPI Interface 2.7 V to 5.5 V, in an SOT-23
5
OptiMOS Power-Transistor
65
DIODE ZENER 5.6V 1W SOT89
1332
IC DVGA SPI HI LIN 40-TQFN
978
OPTOISO 3.75KV TRANS W/BASE 8DIP
152
MOSFET N-CH 60V 8A 8-SOIC
340

Top Sellers