Search
Filters

ACNV4506-000E

Part No : ACNV4506-000E
Manufacturer : Broadcom Limited
Catalog : Optoisolators - Logic Output
Description : OPTOISO 7.5KV OPEN COLL 10DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 7500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Input Type DC
Output Type Open Collector, Schottky Clamped
Output Current per Channel 15mA
Propagation Delay tpLH / tpHL (Maximum) 550ns, 400ns
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Maximum) 25mA
Operating Supply Voltage 4.5 V ~ 30 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style Through Hole
Package 10-DIP (0.433", 11.01mm)
Manufacturer Package 10-DIP
Win Source Part Number 766922-ACNV4506-000E
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
Quantity per package 175
Family Name ACNV4506
Introduction Date November 08, 2010
ECCN EAR99
Country of Origin Singapore, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Broadcom Limited ACNV4506-000E is available at WIN SOURCE. Please review product page below for detailed information, including ACNV4506-000E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ACNV4506-000E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 7500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Input Type DC
Output Type Open Collector, Schottky Clamped
Output Current per Channel 15mA
Propagation Delay tpLH / tpHL (Maximum) 550ns, 400ns
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Maximum) 25mA
Operating Supply Voltage 4.5 V ~ 30 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style Through Hole
Package 10-DIP (0.433", 11.01mm)
Manufacturer Package 10-DIP
Win Source Part Number 766922-ACNV4506-000E
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
Quantity per package 175
Family Name ACNV4506
Introduction Date November 08, 2010
ECCN EAR99
Country of Origin Singapore, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ACNV4506-000E
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
ACNV4506-000E Price

ACNV4506-000E Datasheet
ACNV4506-000E Application

ACNV4506-000E Replacement
ACNV4506-000E Pdf

ACNV4506-000E Pinout
ACNV4506-000E Image

ACNV4506-000E Picture
ACNV4506-000E In Stock

ACNV4506-000E Distributor
ACNV4506-000E Optoisolators - Logic Output

Image
Mfr.Part No
Description
Stock
TVS DIODE 16VWM 26VC SMB
26
IC CLK SYN FLASH PROG 3PLL 8SOIC
250
TRANS PNP 45V 0.1A SOT-23
22900
IC SUPERVSR W/RESET 2.93V SOT143
2756

Top Sellers