Search
Filters

ACPL-074L-500E

Part No : ACPL-074L-500E
Manufacturer : Broadcom Limited
Catalog : Optoisolators - Logic Output
Description : OPTOISO 3.75KV 2CH PUSH PULL 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,150 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel package
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Output Current per Channel 10mA
Data Rate 15MBd
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Rise / Fall Time (Typ) 20ns, 25ns
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Maximum) 20mA
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 766928-ACPL-074L-500E
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Quantity per package 1,500
Family Name ACPL-074L
Introduction Date July 31, 2007
ECCN EAR99
Country of Origin Philippines, Philippines
Halogen Free Not Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
PS9851-2-V-F4-AX; PS9851-2-V-F3-A; PS9851-2-V-F4; 
Broadcom Limited ACPL-074L-500E is available at WIN SOURCE. Please review product page below for detailed information, including ACPL-074L-500E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ACPL-074L-500E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel package
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Output Current per Channel 10mA
Data Rate 15MBd
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Rise / Fall Time (Typ) 20ns, 25ns
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Maximum) 20mA
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 766928-ACPL-074L-500E
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Quantity per package 1,500
Family Name ACPL-074L
Introduction Date July 31, 2007
ECCN EAR99
Country of Origin Philippines, Philippines
Halogen Free Not Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
PS9851-2-V-F4-AX; PS9851-2-V-F3-A; PS9851-2-V-F4; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ACPL-074L-500E
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
ACPL-074L-500E Price

ACPL-074L-500E Datasheet
ACPL-074L-500E Application

ACPL-074L-500E Replacement
ACPL-074L-500E Pdf

ACPL-074L-500E Pinout
ACPL-074L-500E Image

ACPL-074L-500E Picture
ACPL-074L-500E In Stock

ACPL-074L-500E Distributor
ACPL-074L-500E Optoisolators - Logic Output

Image
Mfr.Part No
Description
Stock
IC CTLR SMPS SW MODE 16SOIC
867
IC REG LDO 5V/2.5V 16SOIC
3304
DIGITAL ATTENUATOR 5BIT QSOP-16
959
High Voltage Ultra High Speed Switching Transistors
2
TRANS PNP 80V 3A PW-MOLD
400
IC LDO REG 7.5A ADJ TO-3-4 / 3A, 5A, 7.5A Low Dropout Positive Fixed Regulators
3
IC DAC 12BIT 5V MICROPWR SC70-6
1

Top Sellers