Search
Filters

ACPL-214-560E

Part No : ACPL-214-560E
Manufacturer : Broadcom Limited
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISOLATOR 3KV TRANS 4SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 15,523 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3000Vrms
Minimum DC Current Transfer Ratio 20% @ 1mA
Maximum DC Current Transfer Ratio 400% @ 1mA
Switching Turn-On and Turn-Off Time 3μs, 3μs
Rise and Fall Time 2μs, 3μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 110°C
Mounting SMD (SMT)
Case / Package 4-SO
Win Source Part Number 1011653-ACPL-214-560E
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
The ACPL-214-560E, from Broadcom Limited, is a AC, DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-SO package and available in SMD (SMT) option.The Input-output isolation voltage is 3000Vrms. It is able to operate at 80V output voltage (Max)within a wide temperature range of -55°C to 110°C. The minimum CTR is 20% @ 1mA ,with the maximum continuous forward current of 50mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3000Vrms
Minimum DC Current Transfer Ratio 20% @ 1mA
Maximum DC Current Transfer Ratio 400% @ 1mA
Switching Turn-On and Turn-Off Time 3μs, 3μs
Rise and Fall Time 2μs, 3μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 110°C
Mounting SMD (SMT)
Case / Package 4-SO
Win Source Part Number 1011653-ACPL-214-560E
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ACPL-214-560E
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
ACPL-214-560E Price

ACPL-214-560E Datasheet
ACPL-214-560E Application

ACPL-214-560E Replacement
ACPL-214-560E Pdf

ACPL-214-560E Pinout
ACPL-214-560E Image

ACPL-214-560E Picture
ACPL-214-560E In Stock

ACPL-214-560E Distributor
ACPL-214-560E Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
Triacs
1560
SURFACE MOUNT TRANSIENT VOLTAGE SUPPESSOR DIODE
1600
IC SWITCH SPST SOT23-5
26
CAP TANT 33UF 20% 10V 2312
200

Top Sellers