Search
Filters

ACPL-3130-000E

Part No :
ACPL-3130-000E
Manufacturer :
Catalog :
Isolators - Gate Drivers
Description :
OPTOISO 3.75KV GATE DRIVER 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 40kV/μs
Propagation Delay tpLH / tpHL (Maximum) 500ns, 500ns
Pulse Width Distortion (Maximum) 300ns
Rise / Fall Time (Typ) 100ns, 100ns
Current - Output High, Low 2A, 2A
Current - Peak Output 2.5A
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Maximum) 25mA
Operating Supply Voltage 15 V ~ 30 V
Operating Temperature Range -40°C ~ 100°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Approvals CSA, UR
Win Source Part Number 766932-ACPL-3130-000E
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Quantity per package 50
Family Name ACPL-3130
Introduction Date October 05, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
TLP250(F);  TLP250(INV); PS9552;  
Broadcom Limited ACPL-3130-000E is available at WIN SOURCE. Please review product page below for detailed information, including ACPL-3130-000E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ACPL-3130-000E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 40kV/μs
Propagation Delay tpLH / tpHL (Maximum) 500ns, 500ns
Pulse Width Distortion (Maximum) 300ns
Rise / Fall Time (Typ) 100ns, 100ns
Current - Output High, Low 2A, 2A
Current - Peak Output 2.5A
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Maximum) 25mA
Operating Supply Voltage 15 V ~ 30 V
Operating Temperature Range -40°C ~ 100°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Approvals CSA, UR
Win Source Part Number 766932-ACPL-3130-000E
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Quantity per package 50
Family Name ACPL-3130
Introduction Date October 05, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
TLP250(F);  TLP250(INV); PS9552;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ACPL-3130-000E
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
ACPL-3130-000E Price

ACPL-3130-000E Datasheet
ACPL-3130-000E Application

ACPL-3130-000E Replacement
ACPL-3130-000E Pdf

ACPL-3130-000E Pinout
ACPL-3130-000E Image

ACPL-3130-000E Picture
ACPL-3130-000E In Stock

ACPL-3130-000E Distributor
ACPL-3130-000E Isolators - Gate Drivers

Image
Mfr.Part No
Description
Stock
DIODE MODULE 80V 100A TO249AB
50
DIODE SCHOTTKY 30V 8A TO277A
340
IC MULTIPLIER/DIVIDER 20CLCC
32K X 8 BIT HIGH SPEED CMOS SRAM
24
4 Megabit (512 K x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
1-A Positive Step-up Integrated Switching Regulator
13
+-15 V Operation Digital Potentiometer
9
IC SWITCH 1X1 SC70-5
1997
IC REG BUCK 3.3V 2A SYNC 8SON
86

Top Sellers