Search
Filters

ACPL-772L-000E

Part No :
ACPL-772L-000E
Manufacturer :
Catalog :
Optoisolators - Logic Output
Description :
OPTOISO 3.75KV PUSH PULL 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,187 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Quantity per package 50
Family Name ACPL-772L
Introduction Date October 25, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Fake Threat In the Open Market 44 pct.
Popularity Medium
Win Source Part Number 766936-ACPL-772L-000E
Manufacturer Package 8-DIP
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 105°C
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Rise / Fall Time (Typ) 9ns, 8ns
Propagation Delay tpLH / tpHL (Maximum) 40ns, 40ns
Data Rate 25MBd
Output Current per Channel 10mA
Output Type Push-Pull, Totem Pole
Input Type Logic
Common Mode Transient Immunity (Minimum) 10kV/μs
Voltage - Isolation 3750Vrms
Inputs - Side 1/Side 2 1/0
Number of Channels 1
Packaging Tube
Manufacturer Broadcom Limited
Categories Isolators
Broadcom Limited ACPL-772L-000E is available at WIN SOURCE. Please review product page below for detailed information, including ACPL-772L-000E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ACPL-772L-000E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Balance
Quantity per package 50
Family Name ACPL-772L
Introduction Date October 25, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Fake Threat In the Open Market 44 pct.
Popularity Medium
Win Source Part Number 766936-ACPL-772L-000E
Manufacturer Package 8-DIP
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 105°C
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Rise / Fall Time (Typ) 9ns, 8ns
Propagation Delay tpLH / tpHL (Maximum) 40ns, 40ns
Data Rate 25MBd
Output Current per Channel 10mA
Output Type Push-Pull, Totem Pole
Input Type Logic
Common Mode Transient Immunity (Minimum) 10kV/μs
Voltage - Isolation 3750Vrms
Inputs - Side 1/Side 2 1/0
Number of Channels 1
Packaging Tube
Manufacturer Broadcom Limited
Categories Isolators
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ACPL-772L-000E
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
ACPL-772L-000E Price

ACPL-772L-000E Datasheet
ACPL-772L-000E Application

ACPL-772L-000E Replacement
ACPL-772L-000E Pdf

ACPL-772L-000E Pinout
ACPL-772L-000E Image

ACPL-772L-000E Picture
ACPL-772L-000E In Stock

ACPL-772L-000E Distributor
ACPL-772L-000E Optoisolators - Logic Output

Image
Mfr.Part No
Description
Stock
Quad Analog Switch/Multiplexer/Demultiplexer
5
DIODE ZENER 11V 500MW SOD80
272
IC FF D-TYPE DUAL 1BIT 14TSSOP / Dual D Flip−Flop with Set and Reset High−Performance Silicon−Gate CMOS
153
FIXED IND 560NH 140MA 2.69 OHM
12-Bit Magnetic Angle Position Sensor
1
Specified Over a Range of Sample Rates. | IC ADC 12BIT SAR SOT23-6
High Voltage, Latch-Up Proof, 4-Channel Multiplexer Automatic test equipment | IC MUX 4:1 170 OHM 14TSSOP
100

Top Sellers