Search
Filters

ACPL-782T-500E

Part No : ACPL-782T-500E
Manufacturer : Broadcom Limited
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP ISOLATION 100KHZ 8DIPGW
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,389 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Amplifier Type Isolation
Number of Circuits 1
Output Type Differential
-3db Bandwidth 100kHz
Current - Input Bias 500nA
Voltage - Input Offset 300μV
Operating Supply Current 10.86mA
Channel Output Current 18.6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-DIP Gull Wing
Win Source Part Number 1011689-ACPL-782T-500E
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
The ACPL-782T-500E Isolation amplifier, manufactured by Broadcom Limited, optimized for voltage operation as low as 4.5 V and up to 5.5 V. It is available in a 8-DIP Gull Wing package, mounted by SMD (SMT). The ACPL-782T-500E provides the temperature range of -40°C to 125°C , 500nA input bias current,300μV input offset voltage and 10.86mA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Amplifier Type Isolation
Number of Circuits 1
Output Type Differential
-3db Bandwidth 100kHz
Current - Input Bias 500nA
Voltage - Input Offset 300μV
Operating Supply Current 10.86mA
Channel Output Current 18.6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-DIP Gull Wing
Win Source Part Number 1011689-ACPL-782T-500E
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ACPL-782T-500E
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
ACPL-782T-500E Price

ACPL-782T-500E Datasheet
ACPL-782T-500E Application

ACPL-782T-500E Replacement
ACPL-782T-500E Pdf

ACPL-782T-500E Pinout
ACPL-782T-500E Image

ACPL-782T-500E Picture
ACPL-782T-500E In Stock

ACPL-782T-500E Distributor
ACPL-782T-500E Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
High-Performance 8-Bit Single Chip Microcontroller
127
IC REG CTRLR BST FLYBK PWM 8SOIC
22
IC MULTIPLEXER QUAD 4X1 14SOEIAJ
74
Octal Buffer/Line Driver with 3-State Output
OCTAL D-TYPE FLIP-FLOPS WITH CLEAR
22
IC OPAMP GP 1MHZ RRO 14TSSOP
578