Search
Filters

ACPL-790A-000E

Part No : ACPL-790A-000E
Manufacturer : Broadcom Limited
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP ISOLATION 200KHZ 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 912 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Broadcom Limited
Packaging Tube
Amplifier Type Isolation
Number of Circuits 1
-3db Bandwidth 200kHz
Current - Input Bias 100nA
Voltage - Input Offset 600μV
Operating Supply Current 18.5mA
Output Current per Channel 11mA
Dual Supply Voltage (±) 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 766940-ACPL-790A-000E
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
Quantity per package 50
Family Name ACPL-790A
Introduction Date December 30, 2010
ECCN EAR99
Country of Origin Singapore, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Broadcom Limited ACPL-790A-000E is available at WIN SOURCE. Please review product page below for detailed information, including ACPL-790A-000E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ACPL-790A-000E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Broadcom Limited
Packaging Tube
Amplifier Type Isolation
Number of Circuits 1
-3db Bandwidth 200kHz
Current - Input Bias 100nA
Voltage - Input Offset 600μV
Operating Supply Current 18.5mA
Output Current per Channel 11mA
Dual Supply Voltage (±) 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 766940-ACPL-790A-000E
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
Quantity per package 50
Family Name ACPL-790A
Introduction Date December 30, 2010
ECCN EAR99
Country of Origin Singapore, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ACPL-790A-000E
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
ACPL-790A-000E Price

ACPL-790A-000E Datasheet
ACPL-790A-000E Application

ACPL-790A-000E Replacement
ACPL-790A-000E Pdf

ACPL-790A-000E Pinout
ACPL-790A-000E Image

ACPL-790A-000E Picture
ACPL-790A-000E In Stock

ACPL-790A-000E Distributor
ACPL-790A-000E Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Optocoupler, Phototransistor Output, High Reliability, 5300 VRMS
3980
IC CPLD 128MC 15NS 160QFP
IC COMPARATOR DUAL LO PWR 8-SOIC
388
Advanced Voltage Mode Pulse Width Modulator
98
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 15NS 20PLCC
22
Angle sensor with integrated amplifier
42
FIXED IND 15NH 460MA 160 MOHM
2899

Top Sellers