Search
Filters

ACPL-824-000E

Part No : ACPL-824-000E
Manufacturer : Broadcom Limited
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISOLATOR 5KV 2CH TRANS 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 900 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Number of Channels 2
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Minimum) 20% @ 1mA
Current Transfer Ratio (Maximum) 300% @ 1mA
Rise / Fall Time (Typ) 4μs, 3μs
Input Type AC, DC
Output Type Transistor
Output Voltage MAX 70V
Output Current per Channel 50mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 200mV
Operating Temperature Range -30°C ~ 100°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 766944-ACPL-824-000E
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Quantity per package 50
Family Name ACPL-824
Introduction Date September 20, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2025
Broadcom Limited ACPL-824-000E is available at WIN SOURCE. Please review product page below for detailed information, including ACPL-824-000E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ACPL-824-000E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Number of Channels 2
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Minimum) 20% @ 1mA
Current Transfer Ratio (Maximum) 300% @ 1mA
Rise / Fall Time (Typ) 4μs, 3μs
Input Type AC, DC
Output Type Transistor
Output Voltage MAX 70V
Output Current per Channel 50mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 200mV
Operating Temperature Range -30°C ~ 100°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 766944-ACPL-824-000E
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Quantity per package 50
Family Name ACPL-824
Introduction Date September 20, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2025
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ACPL-824-000E
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
ACPL-824-000E Price

ACPL-824-000E Datasheet
ACPL-824-000E Application

ACPL-824-000E Replacement
ACPL-824-000E Pdf

ACPL-824-000E Pinout
ACPL-824-000E Image

ACPL-824-000E Picture
ACPL-824-000E In Stock

ACPL-824-000E Distributor
ACPL-824-000E Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
IC BUFFER REGISTER CONF 96-LFBGA
250
Trench Schottky Rectifier
4
2.0A ULTRA-FAST RECTIFIER
2401
IC PWR SW USB 2.87A 1CH 8MSOP
1582
IC POT DGTL 32-TAP 2WIRE SC70-6
250
ZENER DIODES
4200

Top Sellers