Search
Filters

ACPL-C87AT-000E

Part No : ACPL-C87AT-000E
Manufacturer : Broadcom Limited
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OP AMP ISOLATION 100KHZ 8SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
€9.093
€45.464
15+
€7.694
€115.403
20+
€7.461
€149.210
25+
€7.227
€180.686
35+
€6.994
€244.803
45+
€6.295
€283.284
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 158 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Broadcom Limited
Packaging Tube
Amplifier Type Isolation
Number of Circuits 1
-3db Bandwidth 100kHz
Current - Input Bias 1nA
Voltage - Input Offset 300μV
Operating Supply Current 10.5mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.268", 6.81mm Width)
Manufacturer Package 8-SO
Win Source Part Number 766947-ACPL-C87AT-000E
Family Name ACPL-C87AT
Introduction Date October 22, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat 44 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
TLP7820(TL,E; TLP7820(D4B,TL,E(O; PS8551L4-E3-AX; 
Broadcom Limited ACPL-C87AT-000E is available at WIN SOURCE. Please review product page below for detailed information, including ACPL-C87AT-000E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ACPL-C87AT-000E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Broadcom Limited
Packaging Tube
Amplifier Type Isolation
Number of Circuits 1
-3db Bandwidth 100kHz
Current - Input Bias 1nA
Voltage - Input Offset 300μV
Operating Supply Current 10.5mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.268", 6.81mm Width)
Manufacturer Package 8-SO
Win Source Part Number 766947-ACPL-C87AT-000E
Family Name ACPL-C87AT
Introduction Date October 22, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat 44 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
TLP7820(TL,E; TLP7820(D4B,TL,E(O; PS8551L4-E3-AX; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ACPL-C87AT-000E
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
ACPL-C87AT-000E Price

ACPL-C87AT-000E Datasheet
ACPL-C87AT-000E Application

ACPL-C87AT-000E Replacement
ACPL-C87AT-000E Pdf

ACPL-C87AT-000E Pinout
ACPL-C87AT-000E Image

ACPL-C87AT-000E Picture
ACPL-C87AT-000E In Stock

ACPL-C87AT-000E Distributor
ACPL-C87AT-000E Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
CONN PLG HSG FMAL 10PS INLINE RA
1960
POWER FACTOR CORRECTOR
3530
114 dB, 192 kHz 6-Channel D/A Converter 
47
IC LCD DISPLAY DRIVER
38
P-CHANNEL ENHANCEMENT MODE POWER MOSFET
1718
TVS DIODE 70VWM 113VC SMC
200
IC DRV CLK PLL LV 100MHZ 28-PLCC
78