Search
Filters

ACPL-K73L-000E

Part No :
ACPL-K73L-000E
Manufacturer :
Catalog :
Optoisolators - Logic Output
Description :
OPTOISO 5KV 2CH PUSH PULL 8SSO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Output Current per Channel 10mA
Data Rate 15MBd
Propagation Delay tpLH / tpHL (Maximum) 55ns, 55ns
Rise / Fall Time (Typ) 3.5ns, 3.5ns
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Maximum) 10mA
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 8-SOIC (0.268", 6.81mm Width)
Manufacturer Package 8-SSO
Win Source Part Number 766954-ACPL-K73L-000E
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Quantity per package 80
Family Name ACPL-K73L
Introduction Date September 11, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
ACPL-K73L-500E;  ACPL-K73L-560E; ACPL-K73L-520E; 
Broadcom Limited ACPL-K73L-000E is available at WIN SOURCE. Please review product page below for detailed information, including ACPL-K73L-000E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ACPL-K73L-000E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Output Current per Channel 10mA
Data Rate 15MBd
Propagation Delay tpLH / tpHL (Maximum) 55ns, 55ns
Rise / Fall Time (Typ) 3.5ns, 3.5ns
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Maximum) 10mA
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 8-SOIC (0.268", 6.81mm Width)
Manufacturer Package 8-SSO
Win Source Part Number 766954-ACPL-K73L-000E
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Quantity per package 80
Family Name ACPL-K73L
Introduction Date September 11, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
ACPL-K73L-500E;  ACPL-K73L-560E; ACPL-K73L-520E; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ACPL-K73L-000E
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
ACPL-K73L-000E Price

ACPL-K73L-000E Datasheet
ACPL-K73L-000E Application

ACPL-K73L-000E Replacement
ACPL-K73L-000E Pdf

ACPL-K73L-000E Pinout
ACPL-K73L-000E Image

ACPL-K73L-000E Picture
ACPL-K73L-000E In Stock

ACPL-K73L-000E Distributor
ACPL-K73L-000E Optoisolators - Logic Output

Image
Mfr.Part No
Description
Stock
8-bit 80C51 5 V low power 16/32/64 kB Flash microcontroller with 1 kB RAM
399
Self-Calibrating 12-Bit Plus Sign Serial I/O A/D Converters with MUX and Sample/Hold
57
10/100Base-TX Interface Module with Enhanced Common Mode Attenuation
4
TVS DIODE 58VWM 93.6VC SMD
300
EVAL BOARD FOR L6207Q / DUAL FULL BRIDGE WITH INTEGRATED PWM CURRENT CONTROLLERS
701
IC OPAMP JFET 1MHZ 8SOIC
460

Top Sellers