Search
Filters

ACPL-K73L-500E

Part No :
ACPL-K73L-500E
Manufacturer :
Catalog :
Optoisolators - Logic Output
Description :
OPTOISO 5KV 2CH PUSH PULL 8SSO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 375 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel package
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Output Current per Channel 10mA
Data Rate 15MBd
Propagation Delay tpLH / tpHL (Maximum) 55ns, 55ns
Rise / Fall Time (Typ) 3.5ns, 3.5ns
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Maximum) 10mA
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 8-SOIC (0.268", 6.81mm Width)
Manufacturer Package 8-SSO
Win Source Part Number 766955-ACPL-K73L-500E
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name ACPL-K73L
Introduction Date September 11, 2007
ECCN EAR99
Country of Origin Philippines, Singapore
Halogen Free Not Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
ACPL-K73L-560E; ACPL-K73L-020E; ACPL-K73L-000E;  
Broadcom Limited ACPL-K73L-500E is available at WIN SOURCE. Please review product page below for detailed information, including ACPL-K73L-500E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ACPL-K73L-500E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel package
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Output Current per Channel 10mA
Data Rate 15MBd
Propagation Delay tpLH / tpHL (Maximum) 55ns, 55ns
Rise / Fall Time (Typ) 3.5ns, 3.5ns
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Maximum) 10mA
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 8-SOIC (0.268", 6.81mm Width)
Manufacturer Package 8-SSO
Win Source Part Number 766955-ACPL-K73L-500E
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name ACPL-K73L
Introduction Date September 11, 2007
ECCN EAR99
Country of Origin Philippines, Singapore
Halogen Free Not Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
ACPL-K73L-560E; ACPL-K73L-020E; ACPL-K73L-000E;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ACPL-K73L-500E
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
ACPL-K73L-500E Price

ACPL-K73L-500E Datasheet
ACPL-K73L-500E Application

ACPL-K73L-500E Replacement
ACPL-K73L-500E Pdf

ACPL-K73L-500E Pinout
ACPL-K73L-500E Image

ACPL-K73L-500E Picture
ACPL-K73L-500E In Stock

ACPL-K73L-500E Distributor
ACPL-K73L-500E Optoisolators - Logic Output

Image
Mfr.Part No
Description
Stock
14-Bit, 95/105 MSPS A/D Converter | IC ADC 14BIT PIPELINED 32WQFN
CAP FILM 0.22UF 10% 1.25KVDC RAD
104
TRANS PNP 60V 0.6A SOT363
20374
IC MCU 32BIT 512KB FLASH 144LQFP
1
FILTER SAW 942.5MHZ LOWLOSS SMD
1800
IC VREF SERIES 5V 8SOIC / V-Ref Precision 5V 10mA 8-Pin SOIC N T/R
50
Clock Buffer/Driver
702

Top Sellers