We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

ACPL-P481-500E

Part No : ACPL-P481-500E
Manufacturer : Broadcom Limited
Catalog : Optoisolators - Logic Output
Description : OPTOISO 3.75KV PUSH PULL 6SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 12,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel package
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 20kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Output Current per Channel 25mA
Propagation Delay tpLH / tpHL (Maximum) 350ns, 350ns
Rise / Fall Time (Typ) 16ns, 20ns
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Maximum) 10mA
Operating Supply Voltage 4.5 V ~ 20 V
Operating Temperature Range -40°C ~ 100°C
Mounting SMD
Package 6-SOIC (0.295", 7.50mm Width)
Manufacturer Package 6-SO Stretched
Win Source Part Number 766964-ACPL-P481-500E
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name ACPL-P481
Introduction Date October 20, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
TLP2408(TP,F); TLP2408(F);  TLP2408;  
Broadcom Limited ACPL-P481-500E is available at WIN SOURCE. Please review product page below for detailed information, including ACPL-P481-500E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ACPL-P481-500E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel package
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 20kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Output Current per Channel 25mA
Propagation Delay tpLH / tpHL (Maximum) 350ns, 350ns
Rise / Fall Time (Typ) 16ns, 20ns
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Maximum) 10mA
Operating Supply Voltage 4.5 V ~ 20 V
Operating Temperature Range -40°C ~ 100°C
Mounting SMD
Package 6-SOIC (0.295", 7.50mm Width)
Manufacturer Package 6-SO Stretched
Win Source Part Number 766964-ACPL-P481-500E
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name ACPL-P481
Introduction Date October 20, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
TLP2408(TP,F); TLP2408(F);  TLP2408;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ACPL-P481-500E
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
ACPL-P481-500E Price

ACPL-P481-500E Datasheet
ACPL-P481-500E Application

ACPL-P481-500E Replacement
ACPL-P481-500E Pdf

ACPL-P481-500E Pinout
ACPL-P481-500E Image

ACPL-P481-500E Picture
ACPL-P481-500E In Stock

ACPL-P481-500E Distributor
ACPL-P481-500E Optoisolators - Logic Output

Image
Mfr.Part No
Description
Stock
Fast Switching Surface Mount Diodes
6706
TRANS PNP 40V 2A SOT89
704
IC DISPLAY/PORT 1:2 SWITCH 56QFN
700
IC REG LDO 3.3V/2.5V 20HTSSOP
BYR29X-800P/TO-220F/STANDARD M
4937
HIGH-SPEED 32K x 16 DUAL-PORT STATIC RAM
11
ELECTROSTATIC DISCHARGE NOISE CLIPPING DIODES DOUBLE TYPE, ANODE COMMON 3PIN MINI MOLD
300
TVS DIODE 40VWM 84VC SMA
1600
IC DRIVER LO SIDE 50V TO-220AB
10