Search
Filters

ASSR-401C-003E

RELAY SSR SPST SGL 0.04A 4-SOP
Manufacturer: Broadcom Limited
rohs
Availability: 1 In Stock
Broadcom Limited ASSR-401C-003E is available at WIN SOURCE. Please review product page below for detailed information, including ASSR-401C-003E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ASSR-401C-003E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Relays
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Active
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 100 Ohm
Load Current 40mA
Voltage - Input 1.3VDC
Voltage - Load 0 to 400 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 4-SOP (2.54mm)
Relay Type Relay
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1018676-ASSR-401C-003E
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Relays
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Active
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 100 Ohm
Load Current 40mA
Voltage - Input 1.3VDC
Voltage - Load 0 to 400 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 4-SOP (2.54mm)
Relay Type Relay
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1018676-ASSR-401C-003E
ASSR-401C-003E Price

ASSR-401C-003E Datasheet
ASSR-401C-003E Application

ASSR-401C-003E Replacement
ASSR-401C-003E Pdf

ASSR-401C-003E Pinout
ASSR-401C-003E Image

ASSR-401C-003E Picture
ASSR-401C-003E In Stock

ASSR-401C-003E Distributor
ASSR-401C-003E Solid State Relays

Image
Mfr.Part No
Description
Stock
CAP CER 0.47UF 6.3V X5R 0201
9000000
LVDS 8 Port High Speed Repeater
2
DIODE SCHOTTKY 90V 2A DO214AA
40000
IC CMOS BUS CONTROLLER 20DIP
260
IC GATE NOR 4CH 2-INP 14-TSSOP
12
Programmable Logic Device
269