Search
Filters

CNY17-2-W00E

Part No : CNY17-2-W00E
Manufacturer : Broadcom Limited
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISO 5KV TRANS W/BASE 6DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,619 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 63% @ 10mA
Maximum DC Current Transfer Ratio 125% @ 10mA
Rise and Fall Time 5μs, 5μs
Input Type DC
Maximum Output Voltage 70V
Channel Output Current 150mA
Forward Voltage 1.4V
Continuous forward current- Max 60mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Win Source Part Number 1029837-CNY17-2-W00E
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Quantity per package 65
The CNY17-2-W00E, from Broadcom Limited, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 6-DIP package and available in Through Hole option.The Input-output isolation voltage is 5000Vrms. It is able to operate at 70V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 63% @ 10mA ,with the maximum continuous forward current of 60mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 63% @ 10mA
Maximum DC Current Transfer Ratio 125% @ 10mA
Rise and Fall Time 5μs, 5μs
Input Type DC
Maximum Output Voltage 70V
Channel Output Current 150mA
Forward Voltage 1.4V
Continuous forward current- Max 60mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Win Source Part Number 1029837-CNY17-2-W00E
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Quantity per package 65
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CNY17-2-W00E
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
CNY17-2-W00E Price

CNY17-2-W00E Datasheet
CNY17-2-W00E Application

CNY17-2-W00E Replacement
CNY17-2-W00E Pdf

CNY17-2-W00E Pinout
CNY17-2-W00E Image

CNY17-2-W00E Picture
CNY17-2-W00E In Stock

CNY17-2-W00E Distributor
CNY17-2-W00E Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
IC REG LDO -5V 0.5A TO252-3
27
IC GATE AND 4CH 2-INP 14-SOIC
112
IC COMPARATOR SINGLE SSOP5
1237
IC ADC CONV 16BIT BIPLR 32-TQFP
314
IC EEPROM 16KBIT 3MHZ 8SOIC
87
ADC121S051 Single Channel, 200 to 500 ksps, 12-Bit A/D Converter | IC ADC 12BIT SAR SOT23-6
82
MOSFET N-CH 40V 75A D2PAK
174

Top Sellers