Search
Filters

HCNW4502-300E

Part No : HCNW4502-300E
Manufacturer : Broadcom Limited
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISO 5KV TRANS 8DIP GULL WING
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 15% @ 16mA
Switching Turn-On and Turn-Off Time 1μs, 1μs (Max)
Input Type DC
Output Type Transistor
Maximum Output Voltage 20V
Channel Output Current 8mA
Forward Voltage 1.68V
Continuous forward current- Max 25mA
Temperature Range - Operating -55°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DIP Gull Wing
Win Source Part Number 1042488-HCNW4502-300E
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Quantity per package 42
The HCNW4502-300E, from Broadcom Limited, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 8-DIP Gull Wing package and available in SMD (SMT) option.The Input-output isolation voltage is 5000Vrms. It is able to operate at 20V output voltage (Max)within a wide temperature range of -55°C to 85°C. The minimum CTR is 15% @ 16mA ,with the maximum continuous forward current of 25mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 15% @ 16mA
Switching Turn-On and Turn-Off Time 1μs, 1μs (Max)
Input Type DC
Output Type Transistor
Maximum Output Voltage 20V
Channel Output Current 8mA
Forward Voltage 1.68V
Continuous forward current- Max 25mA
Temperature Range - Operating -55°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DIP Gull Wing
Win Source Part Number 1042488-HCNW4502-300E
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Quantity per package 42
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HCNW4502-300E
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
HCNW4502-300E Price

HCNW4502-300E Datasheet
HCNW4502-300E Application

HCNW4502-300E Replacement
HCNW4502-300E Pdf

HCNW4502-300E Pinout
HCNW4502-300E Image

HCNW4502-300E Picture
HCNW4502-300E In Stock

HCNW4502-300E Distributor
HCNW4502-300E Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
IC COMPARATOR LP 8-SOIC
957
FILTER RC(PI) 110 OHM/22PF SMD
76
IC OTP 512KBIT 150NS 32PLCC
673
Universal Serial Bus Transceiver
745
High Current Power Switch | IC HIGH CURRENT SW SOT23-6
8764
IC SRAM 2MBIT 45NS 44TSOP
262

Top Sellers