Search
Filters

HCPL-3100

Part No : HCPL-3100
Manufacturer : Broadcom Limited
Catalog : Isolators - Gate Drivers
Description : OPTOISO 5KV GATE DRIVER 8DIP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Obsolete(EOL)
Technology Optical Coupling
Number of Channels 1
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 15kV/μs
Propagation Delay tpLH / tpHL (Max) 2μs, 2μs
Rise and Fall Time 200ns, 200ns
Current - Peak Output 600mA
Forward Voltage 1.2V
Continuous forward current- Max 25mA
Supply Voltage - Operating 15 V to 30 V
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 8-DIP
Approvals UR
Win Source Part Number 1042677-HCPL-3100
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Broadcom Limited HCPL-3100 is available at WIN SOURCE. Please review product page below for detailed information, including HCPL-3100 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HCPL-3100 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Obsolete(EOL)
Technology Optical Coupling
Number of Channels 1
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 15kV/μs
Propagation Delay tpLH / tpHL (Max) 2μs, 2μs
Rise and Fall Time 200ns, 200ns
Current - Peak Output 600mA
Forward Voltage 1.2V
Continuous forward current- Max 25mA
Supply Voltage - Operating 15 V to 30 V
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 8-DIP
Approvals UR
Win Source Part Number 1042677-HCPL-3100
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HCPL-3100
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
HCPL-3100 Price

HCPL-3100 Datasheet
HCPL-3100 Application

HCPL-3100 Replacement
HCPL-3100 Pdf

HCPL-3100 Pinout
HCPL-3100 Image

HCPL-3100 Picture
HCPL-3100 In Stock

HCPL-3100 Distributor
HCPL-3100 Isolators - Gate Drivers

Image
Mfr.Part No
Description
Stock
SILICON PLANAR POWER ZENER DIODES 
1000
OC-192/STM-64 SONET/SDH/10GbE Network Interface Synchronizer | IC NETWORK SYNCHRONIZER 100LFBGA
25
1M-BIT CMOS STATIC RAM 128K-WORD BY 8-BIT
3
Octal D-type transparent latch 3-State
1137
TRANS PNP 150V 0.6A SMD SOT23-3
3255
CAP CER 4700PF 50V C0G/NP0 1206
9250

Top Sellers