Search
Filters

HCPL-4502-300E

Part No : HCPL-4502-300E
Manufacturer : Broadcom Limited
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISOLTR 3.75KV TRANS 8-DIP GW
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Quantity per package 50
Fake Threat In the Open Market 32 pct.
Popularity Medium
Case / Package 8-DIP Gull Wing
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 100°C
Continuous forward current- Max 25mA
Forward Voltage 1.5V
Channel Output Current 8mA
Maximum Output Voltage 20V
Output Type Transistor
Input Type DC
Switching Turn-On and Turn-Off Time 200ns, 600ns
Maximum DC Current Transfer Ratio 50% @ 16mA
Minimum DC Current Transfer Ratio 19% @ 16mA
Isolation Voltage 3750Vrms
Number of Channels 1
Status Active
Packaging Tube/Rail
Manufacturer Broadcom Limited
Categories Isolators
Win Source Part Number 1042713-HCPL-4502-300E
The HCPL-4502-300E, from Broadcom Limited, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 8-DIP Gull Wing package and available in SMD (SMT) option.The Input-output isolation voltage is 3750Vrms. It is able to operate at 20V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 19% @ 16mA ,with the maximum continuous forward current of 25mA .
Products specifications
ECAD Module
Supply and Demand Status Balance
Quantity per package 50
Fake Threat In the Open Market 32 pct.
Popularity Medium
Case / Package 8-DIP Gull Wing
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 100°C
Continuous forward current- Max 25mA
Forward Voltage 1.5V
Channel Output Current 8mA
Maximum Output Voltage 20V
Output Type Transistor
Input Type DC
Switching Turn-On and Turn-Off Time 200ns, 600ns
Maximum DC Current Transfer Ratio 50% @ 16mA
Minimum DC Current Transfer Ratio 19% @ 16mA
Isolation Voltage 3750Vrms
Number of Channels 1
Status Active
Packaging Tube/Rail
Manufacturer Broadcom Limited
Categories Isolators
Win Source Part Number 1042713-HCPL-4502-300E
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HCPL-4502-300E
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
HCPL-4502-300E Price

HCPL-4502-300E Datasheet
HCPL-4502-300E Application

HCPL-4502-300E Replacement
HCPL-4502-300E Pdf

HCPL-4502-300E Pinout
HCPL-4502-300E Image

HCPL-4502-300E Picture
HCPL-4502-300E In Stock

HCPL-4502-300E Distributor
HCPL-4502-300E Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
IC REG QD BUCK/LINEAR 38QFN
45
IC REG CTRLR BST FLYBK PWM 8SOIC
36
ESD Protection diode
2930
IC REG LDO 2.5V 1A TO252-3
48
IC CPLD 32 MC 15NS EE 44PLCC / CPLD ATF1500 Family 750 Gates 32 Macro Cells 76.9MHz 3.3V 44-Pin PLCC
112

Top Sellers