Search
Filters

HSMS-2702-TR1G

Part No : HSMS-2702-TR1G
Manufacturer : Broadcom Limited
Catalog : RF Diodes
Description : DIODE SCHOTTKY 15V 350MA SOT-23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 15V
Current - Max 350mA
Capacitance @ Vr, F 6.7pF @ 0V, 1MHz
Resistance @ If, F 650 mOhm @ 100mA, 1MHz
Power Dissipation (Max) 250mW
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Win Source Part Number 1044063-HSMS-2702-TR1G
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
Broadcom Limited HSMS-2702-TR1G is available at WIN SOURCE. Please review product page below for detailed information, including HSMS-2702-TR1G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HSMS-2702-TR1G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 15V
Current - Max 350mA
Capacitance @ Vr, F 6.7pF @ 0V, 1MHz
Resistance @ If, F 650 mOhm @ 100mA, 1MHz
Power Dissipation (Max) 250mW
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Win Source Part Number 1044063-HSMS-2702-TR1G
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HSMS-2702-TR1G
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
HSMS-2702-TR1G Price

HSMS-2702-TR1G Datasheet
HSMS-2702-TR1G Application

HSMS-2702-TR1G Replacement
HSMS-2702-TR1G Pdf

HSMS-2702-TR1G Pinout
HSMS-2702-TR1G Image

HSMS-2702-TR1G Picture
HSMS-2702-TR1G In Stock

HSMS-2702-TR1G Distributor
HSMS-2702-TR1G RF Diodes

Image
Mfr.Part No
Description
Stock
MicroConverter® Multichannel 24-/16-Bit ADCs with Embedded 62 kB Flash and Single-Cycle MCU | IC MCU 8BIT 8KB FLASH 52MQFP
10
CONN SPRING LOAD 14POS R/A PCB / Conn DIP Adapter PL 14 POS 1.25mm Solder RA Thru-Hole
Wide Input 2A Step Down Converter
305
KIT DESIGN IC REF SOFT START
503
IC REG CTRLR BUCK 16SOIC
426

Top Sellers