Search
Filters

PBB-11821-4

Part No : PBB-11821-4
Manufacturer : Bud Industries
Catalog : Boxes
Description : BOX PLASTIC GRAY 9.13"L X 3.15"W
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,837 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Boxes, Enclosures, Racks
Manufacturer Bud Industries
Status Active
Container Type Box
Height 3.346" (85.00mm)
Area (L x W) 28.8" (186cm)
Design Cover Included
Material Plastic, Fiberglass/Polyester, Polycarbonate
Color Gray
Thickness 0.118" (3.00mm)
Features Pushbutton Holes - 4
Ratings IP67, NEMA 4X,6, UL-508
Material Flammability Rating UL94 V-0
Shipping Info Shipped from Digi-Key
Weight 0.19 lb (86.18g)
Win Source Part Number 1021340-PBB-11821-4
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
The PBB-11821-4 is defined as Boxes ,included in Boxes,Enclosures,Racks group. The designer and manufactured of PBB-11821-4 is Bud Industries. It is available in WIN SOURCE PHI warehouse. The storage code of PBB-11821-4 is 436001. More detailed data for PBB-11821-4, feel free to contact us.
Products specifications
Categories Boxes, Enclosures, Racks
Manufacturer Bud Industries
Status Active
Container Type Box
Height 3.346" (85.00mm)
Area (L x W) 28.8" (186cm)
Design Cover Included
Material Plastic, Fiberglass/Polyester, Polycarbonate
Color Gray
Thickness 0.118" (3.00mm)
Features Pushbutton Holes - 4
Ratings IP67, NEMA 4X,6, UL-508
Material Flammability Rating UL94 V-0
Shipping Info Shipped from Digi-Key
Weight 0.19 lb (86.18g)
Win Source Part Number 1021340-PBB-11821-4
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PBB-11821-4
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
PBB-11821-4 Price

PBB-11821-4 Datasheet
PBB-11821-4 Application

PBB-11821-4 Replacement
PBB-11821-4 Pdf

PBB-11821-4 Pinout
PBB-11821-4 Image

PBB-11821-4 Picture
PBB-11821-4 In Stock

PBB-11821-4 Distributor
PBB-11821-4 Boxes

Image
Mfr.Part No
Description
Stock
Super I/O Controller with ACPI Support, Real Time Clock and Consumer IR
1
500 mW Zener Diodes 2.4 to 39 Volts
106
DIODE ZENER 10V 1.5W DO214AA
150
IGBT 1000V 60A 180W TO264
228
IC MCU 8BIT 32KB OTP 56PSDIP
1
IC MCU 16BIT 256KB FLASH 100TQFP
294