Search
Filters

PS1240P02BT

Part No : PS1240P02BT
Manufacturer : TDK Corporation
Catalog : Alarms, Buzzers, and Sirens
Description : AUDIO PIEZO TRANSDUCER 30V TH
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
310+
$0.163
$50.530
725+
$0.138
$100.050
1,120+
$0.134
$150.080
1,555+
$0.129
$200.595
2,000+
$0.125
$250.000
2,655+
$0.113
$300.015
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 55,850 pieces can ship immediately
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Audio Products
Manufacturer TDK Corporation
Packaging AMMO PACKAGE
Status Active
Driver Circuitry Transducer, Externally Driven
Input Type Zero-Peak Signal
Voltage Rating 3V
Voltage Range 30V (Max)
Frequency 4kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 60dB @ 3V, 10cm
Port Location Top
Temperature Range - Operating -10°C to 70°C
Mounting Through Hole
Termination PC Pins
Height - Seated (Max) 0.307" (7.80mm)
Win Source Part Number 094127-PS1240P02BT
Family Name PS
Introduction Date July 26, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MCKPT-G1340P35A-05-3690; MCKPT-G1340-3917; MCKPT-G1340P22-3918; 
The PS1240P02BT is defined as Alarms, Buzzers, and Sirens ,included in Audio Products group. The designer and manufactured of PS1240P02BT is TDK Corporation. It is available in WIN SOURCE Shenzhen warehouse. The storage code of PS1240P02BT is 280644. More detailed data for PS1240P02BT, feel free to contact us.
Products specifications
ECAD Module
Categories Audio Products
Manufacturer TDK Corporation
Packaging AMMO PACKAGE
Status Active
Driver Circuitry Transducer, Externally Driven
Input Type Zero-Peak Signal
Voltage Rating 3V
Voltage Range 30V (Max)
Frequency 4kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 60dB @ 3V, 10cm
Port Location Top
Temperature Range - Operating -10°C to 70°C
Mounting Through Hole
Termination PC Pins
Height - Seated (Max) 0.307" (7.80mm)
Win Source Part Number 094127-PS1240P02BT
Family Name PS
Introduction Date July 26, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MCKPT-G1340P35A-05-3690; MCKPT-G1340-3917; MCKPT-G1340P22-3918; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PS1240P02BT
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
PS1240P02BT Price

PS1240P02BT Datasheet
PS1240P02BT Application

PS1240P02BT Replacement
PS1240P02BT Pdf

PS1240P02BT Pinout
PS1240P02BT Image

PS1240P02BT Picture
PS1240P02BT In Stock

PS1240P02BT Distributor
PS1240P02BT Alarms, Buzzers, and Sirens

Image
Mfr.Part No
Description
Stock
OSC XO 14.7456MHZ CMOS TTL SMD
300
Programmable System-on-Chip (PSoC®)
16
IC CLK BUFFER 1:4 800MHZ 24VQFN
101
Laser Driver IC 2.5Gbps 1 Channel 3.3V, 5V 32-QFN (5x5)
250
Three Terminal Positive Regulators
IC BUFF DVR 3-ST DL L PWR 8XQFN
467
A/D Type 8-Bit OTP MCU
7092
Sigma-Delta Stereo Analog-to-Digital Converter
5