Search
Filters

PCL150102

CBL CLAMP P-TYPE FASTENER
Manufacturer: Amphenol PCD
rohs
Availability: 29,690 In Stock
The PCL150102 is defined as Cable Supports and Fasteners ,included in Cables,Wires - Management group. The designer and manufactured of PCL150102 is Amphenol PCD. It is available in WIN SOURCE Shenzhen warehouse. The storage code of PCL150102 is 270763. More detailed data for PCL150102, feel free to contact us.
Products specifications
Categories Cables, Wires - Management
Manufacturer Amphenol PCD
Packaging Bulk
Status Active
Type Clamp, P-Type
Type Attributes Hinged
Opening Size 0.220" (5.59mm)
Mounting Fastener
Material Polyetheretherketone (PEEK)
Color Gray, Tan
Length 1.270" (32.26mm)
Width 0.600" (15.24mm)
Height 0.710" (18.03mm)
Panel Hole Size 0.200" (5.08mm)
Material Flammability Rating UL94 V-0
Features Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating
Screw Size 10-32
Bundle Center to Mounting Center 0.640" (16.26mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 100900-PCL150102
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Cables, Wires - Management
Manufacturer Amphenol PCD
Packaging Bulk
Status Active
Type Clamp, P-Type
Type Attributes Hinged
Opening Size 0.220" (5.59mm)
Mounting Fastener
Material Polyetheretherketone (PEEK)
Color Gray, Tan
Length 1.270" (32.26mm)
Width 0.600" (15.24mm)
Height 0.710" (18.03mm)
Panel Hole Size 0.200" (5.08mm)
Material Flammability Rating UL94 V-0
Features Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating
Screw Size 10-32
Bundle Center to Mounting Center 0.640" (16.26mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 100900-PCL150102
PCL150102 Price

PCL150102 Datasheet
PCL150102 Application

PCL150102 Replacement
PCL150102 Pdf

PCL150102 Pinout
PCL150102 Image

PCL150102 Picture
PCL150102 In Stock

PCL150102 Distributor
PCL150102 Cable Supports and Fasteners

Image
Mfr.Part No
Description
Stock
+5V, 1Msps, 4 & 8-Channel, 8-Bit ADCs with 1μA Power-Down
6282
IC 2-4 LINE DECODR/DEMUX 16TSSOP
11301
LOW VF SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER(VOLTAGE - 20 to 40 Volts CURRENT - 2.0 Amperes)
24000
IC RTC CLK/CALENDAR I2C 8-USOP
48879
IC VREF SHUNT 1.235V TO51-2
1
MOSFET N-CH 20V 50MA S-MINI
26093