Search
Filters

PH5504A2NA1-E4-Y-A

Part No :
PH5504A2NA1-E4-Y-A
Manufacturer :
CEL
Catalog :
Optical Sensors - Ambient Light,IR,UV Sensors
Description :
SENSOR AMBIENT LIGHT ANLG 6SON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 22,990 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Sensors, Transducers
Manufacturer CEL
Packaging Reel - TR
Status Active
Type Ambient
Wavelength 530nm
Proximity Detection No
Output Type Current
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Case / Package 6-SON (2.55x1.56)
Win Source Part Number 1087764-PH5504A2NA1-E4-Y-A
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
The PH5504A2NA1-E4-Y-A is defined as Optical Sensors - Ambient Light,IR,UV Sensors ,included in Sensors,Transducers group. The designer and manufactured of PH5504A2NA1-E4-Y-A is CEL. It is available in WIN SOURCE PHI warehouse. The storage code of PH5504A2NA1-E4-Y-A is 504217. More detailed data for PH5504A2NA1-E4-Y-A, feel free to contact us.
Products specifications
ECAD Module
Categories Sensors, Transducers
Manufacturer CEL
Packaging Reel - TR
Status Active
Type Ambient
Wavelength 530nm
Proximity Detection No
Output Type Current
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Case / Package 6-SON (2.55x1.56)
Win Source Part Number 1087764-PH5504A2NA1-E4-Y-A
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PH5504A2NA1-E4-Y-A
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
PH5504A2NA1-E4-Y-A Price

PH5504A2NA1-E4-Y-A Datasheet
PH5504A2NA1-E4-Y-A Application

PH5504A2NA1-E4-Y-A Replacement
PH5504A2NA1-E4-Y-A Pdf

PH5504A2NA1-E4-Y-A Pinout
PH5504A2NA1-E4-Y-A Image

PH5504A2NA1-E4-Y-A Picture
PH5504A2NA1-E4-Y-A In Stock

PH5504A2NA1-E4-Y-A Distributor
PH5504A2NA1-E4-Y-A Optical Sensors - Ambient Light,IR,UV Sensors

Image
Mfr.Part No
Description
Stock
RF POWER MOS FET Silicon MOSFET Power Transistor,175MHz,527MHz,7W
87
IC TXRX RS485 PREC DELAY 8-SOIC
951
IC REG LDO 3V 0.15A SOT23-5
2000
IC MOSFET DVR 4.0A DUAL 8SOIC
587
Headphone Amplifier with Electronic Volume
55
400 MHz - 4 GHz Low Noise Amplifier
29
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
8
IC MCU 16BIT 48KB FLASH 64LFQFP
312

Top Sellers