Search
Filters

PS2502L-4-A

Part No : PS2502L-4-A
Manufacturer : CEL
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISO 5KV 4CH DARLINGTON 16SMD
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€2.711
€54.217
45+
€2.294
€103.224
65+
€2.225
€144.594
90+
€2.155
€193.968
120+
€2.086
€250.303
155+
€1.877
€290.918
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Isolators
Manufacturer CEL
Packaging Tube/Rail
Status Active
Number of Channels 4
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 200% @ 1mA
Rise and Fall Time 100μs, 100μs
Input Type DC
Output Type Darlington
Maximum Output Voltage 40V
Channel Output Current 160mA
Forward Voltage 1.17V
Continuous forward current- Max 80mA
Vce Saturation (Max) 1V
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 16-SMD
Win Source Part Number 1089977-PS2502L-4-A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
The PS2502L-4-A, from CEL, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 16-SMD package and available in SMD (SMT) option.The Input-output isolation voltage is 5000Vrms. It is able to operate at 40V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 200% @ 1mA ,with the maximum continuous forward current of 80mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer CEL
Packaging Tube/Rail
Status Active
Number of Channels 4
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 200% @ 1mA
Rise and Fall Time 100μs, 100μs
Input Type DC
Output Type Darlington
Maximum Output Voltage 40V
Channel Output Current 160mA
Forward Voltage 1.17V
Continuous forward current- Max 80mA
Vce Saturation (Max) 1V
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 16-SMD
Win Source Part Number 1089977-PS2502L-4-A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PS2502L-4-A
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
PS2502L-4-A Price

PS2502L-4-A Datasheet
PS2502L-4-A Application

PS2502L-4-A Replacement
PS2502L-4-A Pdf

PS2502L-4-A Pinout
PS2502L-4-A Image

PS2502L-4-A Picture
PS2502L-4-A In Stock

PS2502L-4-A Distributor
PS2502L-4-A Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
1 Form A Solid State Relay
101
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER(VOLTAGE - 20 to 100 Volts CURRENT - 2.0 Amperes)
5231
JIGH RELIABILITY CURRENT REGULATOR DIODES
10
8-BIT SHIFT REGISTERS WITH 3-STATE OUTPUT REGISTERS
1
FIXED IND 400NH 18.5A 1.9 MOHM
50
General purpose (dual transistors)
5012

Top Sellers