Search
Filters

PS2525L-1-A

Part No :
PS2525L-1-A
Manufacturer :
CEL
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOISOLATOR 5KV TRANS 4SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,353 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer CEL
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 20% @ 100mA
Maximum DC Current Transfer Ratio 80% @ 100mA
Rise and Fall Time 3μs, 5μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.3V
Continuous forward current- Max 150mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 1089999-PS2525L-1-A
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
The PS2525L-1-A, from CEL, is a AC, DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-SMD package and available in SMD (SMT) option.The Input-output isolation voltage is 5000Vrms. It is able to operate at 80V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 20% @ 100mA ,with the maximum continuous forward current of 150mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer CEL
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 20% @ 100mA
Maximum DC Current Transfer Ratio 80% @ 100mA
Rise and Fall Time 3μs, 5μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.3V
Continuous forward current- Max 150mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 1089999-PS2525L-1-A
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PS2525L-1-A
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
PS2525L-1-A Price

PS2525L-1-A Datasheet
PS2525L-1-A Application

PS2525L-1-A Replacement
PS2525L-1-A Pdf

PS2525L-1-A Pinout
PS2525L-1-A Image

PS2525L-1-A Picture
PS2525L-1-A In Stock

PS2525L-1-A Distributor
PS2525L-1-A Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
IC POWER FACTOR CTRLR 20-PLCC
87
FILTER RC(PI) ESD SMD
7857
600 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 28V 45.4V SMB
271
PowerMOS transistor Logic level FET
29
±15kV ESD-Protected, ±60V Fault-Protected, 10Mbps, Fail-Safe RS-485/J1708 Transceivers
39
32 Mbit, Low Voltage, Serial Flash Memory With 50MHz SPI Bus Interface
103

Top Sellers