Search
Filters

PS2532-1-A

OPTOISOLATOR 5KV DARL 4DIP
Manufacturer: CEL
rohs
Availability: 2,074 In Stock
The PS2532-1-A, from CEL, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-DIP package and available in Through Hole option.The Input-output isolation voltage is 5000Vrms. It is able to operate at 300V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 1500% @ 1mA ,with the maximum continuous forward current of 80mA .
Products specifications
Categories Isolators
Manufacturer CEL
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 1500% @ 1mA
Maximum DC Current Transfer Ratio 6500% @ 1mA
Rise and Fall Time 100μs, 100μs
Input Type DC
Output Type Darlington
Maximum Output Voltage 300V
Channel Output Current 150mA
Forward Voltage 1.15V
Continuous forward current- Max 80mA
Vce Saturation (Max) 1V
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 4-DIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1090000-PS2532-1-A
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Isolators
Manufacturer CEL
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 1500% @ 1mA
Maximum DC Current Transfer Ratio 6500% @ 1mA
Rise and Fall Time 100μs, 100μs
Input Type DC
Output Type Darlington
Maximum Output Voltage 300V
Channel Output Current 150mA
Forward Voltage 1.15V
Continuous forward current- Max 80mA
Vce Saturation (Max) 1V
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 4-DIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1090000-PS2532-1-A
PS2532-1-A Price

PS2532-1-A Datasheet
PS2532-1-A Application

PS2532-1-A Replacement
PS2532-1-A Pdf

PS2532-1-A Pinout
PS2532-1-A Image

PS2532-1-A Picture
PS2532-1-A In Stock

PS2532-1-A Distributor
PS2532-1-A Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
Property of Lite-On Only
1000
Dual P-Channel 30-V (D-S) MOSFET
1039
1.1A, 1MHz Synchronous Boost WLED Driver with Output Disconnect
4718
Schottky Barrier Diode Silicon Epitaxial
11850
DIODE SCHOTTKY 15V 20A D2PAK
653