Search
Filters

PS2832-4-F3-A

Part No : PS2832-4-F3-A
Manufacturer : CEL
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISOLTR 2.5KV 4CH DARL 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,600 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 1090061-PS2832-4-F3-A
Case / Package 16-SSOP
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 100°C
Vce Saturation (Max) 1V
Continuous forward current- Max 50mA
Forward Voltage 1.2V
Channel Output Current 60mA
Maximum Output Voltage 300V
Output Type Darlington
Input Type DC
Rise and Fall Time 20μs, 5μs
Maximum DC Current Transfer Ratio 4500% @ 1mA
Minimum DC Current Transfer Ratio 400% @ 1mA
Isolation Voltage 2500Vrms
Number of Channels 4
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer CEL
Categories Isolators
The PS2832-4-F3-A, from CEL, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 16-SSOP package and available in SMD (SMT) option.The Input-output isolation voltage is 2500Vrms. It is able to operate at 300V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 400% @ 1mA ,with the maximum continuous forward current of 50mA .
Products specifications
ECAD Module
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 1090061-PS2832-4-F3-A
Case / Package 16-SSOP
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 100°C
Vce Saturation (Max) 1V
Continuous forward current- Max 50mA
Forward Voltage 1.2V
Channel Output Current 60mA
Maximum Output Voltage 300V
Output Type Darlington
Input Type DC
Rise and Fall Time 20μs, 5μs
Maximum DC Current Transfer Ratio 4500% @ 1mA
Minimum DC Current Transfer Ratio 400% @ 1mA
Isolation Voltage 2500Vrms
Number of Channels 4
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer CEL
Categories Isolators
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PS2832-4-F3-A
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
PS2832-4-F3-A Price

PS2832-4-F3-A Datasheet
PS2832-4-F3-A Application

PS2832-4-F3-A Replacement
PS2832-4-F3-A Pdf

PS2832-4-F3-A Pinout
PS2832-4-F3-A Image

PS2832-4-F3-A Picture
PS2832-4-F3-A In Stock

PS2832-4-F3-A Distributor
PS2832-4-F3-A Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 80V 100MA SSMINI3
9288
Fast IGBT in NPT-technology with soft, fast recovery anti-parallel EmCon diode
100
EVAL MODULE FOR TMP451
202

Top Sellers