Search
Filters

PS710A-1A

Part No : PS710A-1A
Manufacturer : CEL
Catalog : Solid State Relays
Description : SSR OCMOS FET 1.8A NO 6-DIP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,848 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Relays
Manufacturer CEL
Packaging Tube/Rail
Status Obsolete(EOL)
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 200 mOhm
Load Current 1.8A
Voltage - Input 1.2VDC
Voltage - Load 0 to 60 V
Mounting Through Hole
Termination Style PC Pin
Case / Package 6-DIP
Relay Type Relay
Win Source Part Number 1090096-PS710A-1A
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
CEL PS710A-1A is available at WIN SOURCE. Please review product page below for detailed information, including PS710A-1A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for PS710A-1A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Relays
Manufacturer CEL
Packaging Tube/Rail
Status Obsolete(EOL)
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 200 mOhm
Load Current 1.8A
Voltage - Input 1.2VDC
Voltage - Load 0 to 60 V
Mounting Through Hole
Termination Style PC Pin
Case / Package 6-DIP
Relay Type Relay
Win Source Part Number 1090096-PS710A-1A
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PS710A-1A
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
PS710A-1A Price

PS710A-1A Datasheet
PS710A-1A Application

PS710A-1A Replacement
PS710A-1A Pdf

PS710A-1A Pinout
PS710A-1A Image

PS710A-1A Picture
PS710A-1A In Stock

PS710A-1A Distributor
PS710A-1A Solid State Relays

Image
Mfr.Part No
Description
Stock
FIXED IND 33UH 240MA 1.1 OHM SMD
2000
DUAL-CHANNEL, 2A/CH, FLASH LED D
274
TRANS PNP 20V 0.03A SSMINI-3
1500
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS
124
Quad 2-input NOR gate
138
251/253 Series, PICO® II, Very Fast-Acting Fuse
66
TOSHIBA Field Effect Transistor Silicon N Channel MOS Type (U-MOSIII)
120
IC PFC CONTROLLER DCM 8DSO
523

Top Sellers