Search
Filters

PS7122L-1A

Part No : PS7122L-1A
Manufacturer : CEL
Catalog : Solid State Relays
Description : SSR OCMOS FET 200MA NO 6-SMD
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,374 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Relays
Manufacturer CEL
Packaging Tube/Rail
Status Obsolete(EOL)
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 5 Ohm
Load Current 200mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 200 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 6-DIP Gull Wing
Relay Type Relay
Win Source Part Number 1090114-PS7122L-1A
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
CEL PS7122L-1A is available at WIN SOURCE. Please review product page below for detailed information, including PS7122L-1A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for PS7122L-1A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Relays
Manufacturer CEL
Packaging Tube/Rail
Status Obsolete(EOL)
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 5 Ohm
Load Current 200mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 200 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 6-DIP Gull Wing
Relay Type Relay
Win Source Part Number 1090114-PS7122L-1A
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PS7122L-1A
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
PS7122L-1A Price

PS7122L-1A Datasheet
PS7122L-1A Application

PS7122L-1A Replacement
PS7122L-1A Pdf

PS7122L-1A Pinout
PS7122L-1A Image

PS7122L-1A Picture
PS7122L-1A In Stock

PS7122L-1A Distributor
PS7122L-1A Solid State Relays

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 3A 8VFQFPN
1156
HIGH EFFECIENCY 6A, 24V, 500KHZ
4506
IC FLASH 1MBIT 70NS 40VSOP
518
IC SWITCH BUS DUAL FET 8-SOIC
28
IC AMP VIDEO DIF ADJ 8-SOIC
106
Chip LED (0.6 mm Height)
400
TVS DIODE 36.8VWM 59.3VC DO204AC
227
P-Channel Enhancement Mode Vertical DMOS FETs
115
DIODE SCHOTTKY 40V 1A SMA
12123