Search
Filters

PS7141L-2A-E3-A

Part No : PS7141L-2A-E3-A
Manufacturer : CEL
Catalog : Solid State Relays
Description : SSR OCMOS FET 150MA NO 8-SMD
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
$2.336
$58.400
55+
$1.976
$108.680
80+
$1.917
$153.360
110+
$1.857
$204.270
140+
$1.797
$251.580
190+
$1.617
$307.230
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 407 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Relays
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Circuit DPST (2 Form A)
Output Type AC, DC
Max On Resistance 30 Ohm
Load Current 150mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 400 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 8-SMD
Relay Type Relay
Win Source Part Number 1090126-PS7141L-2A-E3-A
Is this a common-used part? Yes
Popularity High
Fake Threat 54 pct.
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
CEL PS7141L-2A-E3-A is available at WIN SOURCE. Please review product page below for detailed information, including PS7141L-2A-E3-A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for PS7141L-2A-E3-A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Relays
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Circuit DPST (2 Form A)
Output Type AC, DC
Max On Resistance 30 Ohm
Load Current 150mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 400 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 8-SMD
Relay Type Relay
Win Source Part Number 1090126-PS7141L-2A-E3-A
Is this a common-used part? Yes
Popularity High
Fake Threat 54 pct.
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PS7141L-2A-E3-A
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
PS7141L-2A-E3-A Price

PS7141L-2A-E3-A Datasheet
PS7141L-2A-E3-A Application

PS7141L-2A-E3-A Replacement
PS7141L-2A-E3-A Pdf

PS7141L-2A-E3-A Pinout
PS7141L-2A-E3-A Image

PS7141L-2A-E3-A Picture
PS7141L-2A-E3-A In Stock

PS7141L-2A-E3-A Distributor
PS7141L-2A-E3-A Solid State Relays

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 40V 35A 8DFN
840
FIXED IND 100UH 120MA 3.7 OHM
879
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
599
IC MCU 8BIT 16KB FLASH 44PLCC
16
IC MULTIPLEXER DUAL 4X1 16TSSOP
1268
IC REG BUCK 1.6V/1.8V 0.6A 16SON
321