Search
Filters

PS7221A-2A-F3-A

Part No : PS7221A-2A-F3-A
Manufacturer : CEL
Catalog : Solid State Relays
Description : SSR OCMOS FET 170MA 2CH NO 8-SOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,600 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Relays
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Circuit DPST (2 Form A)
Output Type AC, DC
Max On Resistance 10 Ohm
Load Current 170mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 260 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 8-SOP (2.54mm)
Relay Type Relay
Win Source Part Number 1090165-PS7221A-2A-F3-A
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
CEL PS7221A-2A-F3-A is available at WIN SOURCE. Please review product page below for detailed information, including PS7221A-2A-F3-A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for PS7221A-2A-F3-A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Relays
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Circuit DPST (2 Form A)
Output Type AC, DC
Max On Resistance 10 Ohm
Load Current 170mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 260 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 8-SOP (2.54mm)
Relay Type Relay
Win Source Part Number 1090165-PS7221A-2A-F3-A
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PS7221A-2A-F3-A
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
PS7221A-2A-F3-A Price

PS7221A-2A-F3-A Datasheet
PS7221A-2A-F3-A Application

PS7221A-2A-F3-A Replacement
PS7221A-2A-F3-A Pdf

PS7221A-2A-F3-A Pinout
PS7221A-2A-F3-A Image

PS7221A-2A-F3-A Picture
PS7221A-2A-F3-A In Stock

PS7221A-2A-F3-A Distributor
PS7221A-2A-F3-A Solid State Relays

Image
Mfr.Part No
Description
Stock
1. STANDARD PART SET UP AS ASP.
86
CAP ALUM POLY 390UF 20% 2.5V SMD / Super low ESR, impedance and high heat resistance have been obtained by using conductive polymer as electrolyte
100
IC I/O PORT 8BIT ANLG 28SOIC
IC I/O EXPANDER I2C 4B 8SOIC
566
Video Buffer with Precision Strobed DC Restore
IC REG SW DUAL SYNC VID 28SSOP
1
Surface Mount Multilayer Varistors
8000

Top Sellers