Search
Filters

PS7360L-1A-E3-A

Part No :
PS7360L-1A-E3-A
Manufacturer :
CEL
Catalog :
Solid State Relays
Description :
Solid State Relay 50mA 1.4V DC-IN 0.12A 600V AC/DC-OUT 6-Pin PDIP SMD T/R / SSR OCMOS FET 90MA NO 6-SMD
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
10+
€4.6990
€46.992
23+
€3.9120
€89.986
36+
€3.8000
€136.811
49+
€3.6880
€180.720
63+
€3.5750
€225.233
83+
€3.2380
€268.739
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,729 pieces
MOQ: 10 pcs
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
Categories Relays
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 50 Ohm
Load Current 90mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 600 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 6-DIP Gull Wing
Relay Type Relay
Win Source Part Number 1090188-PS7360L-1A-E3-A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Family Name PS7360L-1A
Introduction Date September 21, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
PLA192STR;  PLA192S;  PS7360L-1A-A;  PS7360L-1A-E4-A; 
CEL PS7360L-1A-E3-A is available at WIN SOURCE. Please review product page below for detailed information, including PS7360L-1A-E3-A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for PS7360L-1A-E3-A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Relays
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 50 Ohm
Load Current 90mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 600 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 6-DIP Gull Wing
Relay Type Relay
Win Source Part Number 1090188-PS7360L-1A-E3-A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Family Name PS7360L-1A
Introduction Date September 21, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
PLA192STR;  PLA192S;  PS7360L-1A-A;  PS7360L-1A-E4-A; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PS7360L-1A-E3-A
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
PS7360L-1A-E3-A Price

PS7360L-1A-E3-A Datasheet
PS7360L-1A-E3-A Application

PS7360L-1A-E3-A Replacement
PS7360L-1A-E3-A Pdf

PS7360L-1A-E3-A Pinout
PS7360L-1A-E3-A Image

PS7360L-1A-E3-A Picture
PS7360L-1A-E3-A In Stock

PS7360L-1A-E3-A Distributor
PS7360L-1A-E3-A Solid State Relays

Image
Mfr.Part No
Description
Stock
50mV VOS, 0.25mV/°C, 35mA CMOS OPERATIONAL AMPLIFIERS Zerø-Drift Series
343
IC DAC 12BIT MULT 20-DIP / DAC 1-CH R-2R 12-bit 20-Pin PDIP N
MOSFET P-CH 220V 0.26A SOT89-3
390
TOSHIBA Transistor Silicon PNP Epitaxial Type (PCT process) (Bias Resistor built-in Transistor)
5340
Inductor RF Chip Unshielded Wirewound 0.0014uH 5% 250MHz 27Q-Factor 0.68A 0.068Ohm DCR 0201 T/R
2035
IC PWR I/F SWITCH PC CARD 16SSOP
5681

Top Sellers