Search
Filters

PS9661-A

Part No :
PS9661-A
Manufacturer :
CEL
Catalog :
Optoisolators - Logic Output
Description :
OPTOISO 3.75KV PUSH PULL 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,230 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer CEL
Packaging Tube
Part Status Obsolete(EOL)
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Input Type Logic
Output Type Push-Pull, Totem Pole
Output Current per Channel 10mA
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 40ns, 40ns
Rise / Fall Time (Typ) 9ns, 8ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 792583-PS9661-A
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
CEL PS9661-A is available at WIN SOURCE. Please review product page below for detailed information, including PS9661-A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for PS9661-A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer CEL
Packaging Tube
Part Status Obsolete(EOL)
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Input Type Logic
Output Type Push-Pull, Totem Pole
Output Current per Channel 10mA
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 40ns, 40ns
Rise / Fall Time (Typ) 9ns, 8ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 792583-PS9661-A
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PS9661-A
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
PS9661-A Price

PS9661-A Datasheet
PS9661-A Application

PS9661-A Replacement
PS9661-A Pdf

PS9661-A Pinout
PS9661-A Image

PS9661-A Picture
PS9661-A In Stock

PS9661-A Distributor
PS9661-A Optoisolators - Logic Output

Image
Mfr.Part No
Description
Stock
+5V, Serial-Input, Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
High Power Type PF, PE, PC, PA, PB
48
P-Channel Enhancement Mode Field Effect Transistor
82
IC INVERTER CONTROL SSOP-B20
3150
CMOS High efficiency PFM step-up DC/DC converter
250

Top Sellers