Search
Filters

UPG2012TK-A

Part No : UPG2012TK-A
Manufacturer : CEL
Catalog : RF Switches
Description : IC SWITCH SPDT 6-MINIMOLD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,478 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories RF/IF and RFID
Manufacturer CEL
Packaging Bulk
Status Obsolete(EOL)
Frequency - Lower 500MHz
Frequency - Upper 2.5GHz
Isolation @ Frequency 30dB @ 2.5GHz (typ)
Insertion Loss @ Frequency 0.3dB @ 2.5GHz
Topology Reflective
Circuit SPDT
P1dB 24dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -45°C to 85°C
Supply Voltage - Operating 2.7 V to 3 V
RF Type 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL
Case / Package 6-Minimold
Win Source Part Number 1116650-UPG2012TK-A
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
CEL UPG2012TK-A is available at WIN SOURCE. Please review product page below for detailed information, including UPG2012TK-A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UPG2012TK-A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories RF/IF and RFID
Manufacturer CEL
Packaging Bulk
Status Obsolete(EOL)
Frequency - Lower 500MHz
Frequency - Upper 2.5GHz
Isolation @ Frequency 30dB @ 2.5GHz (typ)
Insertion Loss @ Frequency 0.3dB @ 2.5GHz
Topology Reflective
Circuit SPDT
P1dB 24dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -45°C to 85°C
Supply Voltage - Operating 2.7 V to 3 V
RF Type 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL
Case / Package 6-Minimold
Win Source Part Number 1116650-UPG2012TK-A
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UPG2012TK-A
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
UPG2012TK-A Price

UPG2012TK-A Datasheet
UPG2012TK-A Application

UPG2012TK-A Replacement
UPG2012TK-A Pdf

UPG2012TK-A Pinout
UPG2012TK-A Image

UPG2012TK-A Picture
UPG2012TK-A In Stock

UPG2012TK-A Distributor
UPG2012TK-A RF Switches

Image
Mfr.Part No
Description
Stock
FIXED IND 1UH 2.29A 65 MOHM SMD
888
2-Wire Serial EEPROM
87
IC REG LDO 3V 0.2A TSOT23-5
406
SWITCH SNAP ACTION SPDT 15A 125V / Switch Snap Action N.O./N.C. SPDT High Overtravel Plunger 15A 125VAC 3.61N Panel Mount Screw Automotive
2
IC MULTIPLEXER 8X1 16DIP
90
IC DGTL POT 8BIT 10K 2CH 14-DIP
62

Top Sellers