Search
Filters

1N5922B TR

DIODE ZENER 7.5V 1.5W DO41
Rated 5/5 based on 1 customer reviews
Availability: 15,000 In Stock
The 1N5922B TR,manufactured by Central Semiconductor Corp, is available in a DO-41 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 7.5V zener voltage, ±5% tolerance, 1.5V @ 200mA forward voltage, 5μA @ 6V reverse leakage current, 3 Ohm maximum ZZT,up to 1.5W power power dissipation,specified over the temperature range of -65°C to 200°C (TJ).
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 7.5V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 3 Ohm
Current - Reverse Leakage @ Vr 5μA @ 6V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 200°C (TJ)
Mounting Through Hole
Case / Package DO-41
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1002336-1N5922B TR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 7.5V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 3 Ohm
Current - Reverse Leakage @ Vr 5μA @ 6V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 200°C (TJ)
Mounting Through Hole
Case / Package DO-41
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1002336-1N5922B TR
1N5922B TR Price

1N5922B TR Datasheet
1N5922B TR Application

1N5922B TR Replacement
1N5922B TR Pdf

1N5922B TR Pinout
1N5922B TR Image

1N5922B TR Picture
1N5922B TR In Stock

1N5922B TR Distributor
1N5922B TR Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
IC MOSFET DVR 1.5A DUAL HS 8-DIP
23933
Ultra-low-power 32-bit MCU ARM-based Cortex-M3, 384KB Flash, 48KB SRAM, 12KB EEPROM, LCD, USB, ADC, DAC, memory I/F
50
IC SDRAM 64MBIT 167MHZ 54TSOP
60
High power chip sensor, side view type
930
IC GATE NOR 1CH 2-INP SOT-23-5
3253
LM431 Adjustable Precision Zener Shunt Regulator
190
Dual 8-,10-,12-Bit High Bandwidth Multiplying DACs with Serial Interface
35