Search
Filters

1SMB54A TR13

TVS DIODE 54VWM 87.1VC SMB
rohs
Availability: 54,000 In Stock
The 1SMB54A TR13 ,from Central Semiconductor Corp, is a 600W Zener diodes, package in a SMB and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -65°C to 150°C (TJ) temperature range. The rate stand-off voltage for the 1SMB54A TR13 is 54V volts. The minimum breakdown voltage is given for 60V. It can support the clamping voltage and peak pulse current of up to 87.1V and 6.9A , respectively.
Products specifications
Categories Circuit Protection
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 54V
Minimum Breakdown Voltage 60V
Max Clamping Voltage 87.1V
Peak Pulse Current(Ippm) 6.9A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1072152-1SMB54A TR13
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 54V
Minimum Breakdown Voltage 60V
Max Clamping Voltage 87.1V
Peak Pulse Current(Ippm) 6.9A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1072152-1SMB54A TR13
1SMB54A TR13 Price

1SMB54A TR13 Datasheet
1SMB54A TR13 Application

1SMB54A TR13 Replacement
1SMB54A TR13 Pdf

1SMB54A TR13 Pinout
1SMB54A TR13 Image

1SMB54A TR13 Picture
1SMB54A TR13 In Stock

1SMB54A TR13 Distributor
1SMB54A TR13 TVS - Diodes

Image
Mfr.Part No
Description
Stock
MOSFET OMNIFET 40V 12A DPAK
1000
IC D-TYPE POS TRG SNGL US8
18252
IC REG LDO 2.5V 0.4A 8VSSOP
3
IC FPGA 512 I/O 680FBGA
47
IC PORT BYPASS 2.125GBPS 16-QSOP
6553
16-Mbit Flash 8-Mbit PSRAM Stack Memory
1858
IC FLASH 2MBIT 200NS 32TSOP
3980