WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

1SMC5.0A TR13

Part No :
1SMC5.0A TR13
Catalog :
TVS - Diodes
Description :
TVS DIODE 5VWM 9.2VC SMC
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 87 pct.
Popularity Medium
Case / Package SMC
Mounting SMD (SMT)
Temperature Range - Operating -65°C to 150°C (TJ)
Applications General Purpose
Power Dissipation - Pd 1500W (1.5kW)
Max Clamping Voltage 9.2V
Minimum Breakdown Voltage 6.4V
STAND-OFF Voltage (Vwm) 5V
Unidirectional Channels 1
Type Zener
Status Active
Packaging Reel - TR
Categories Circuit Protection
Manufacturer Central Semiconductor Corp
Peak Pulse Current(Ippm) 163A
Win Source Part Number 1002797-1SMC5.0A TR13
The 1SMC5.0A TR13 ,from Central Semiconductor Corp, is a 1500W (1.5kW) Zener diodes, package in a SMC and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -65°C to 150°C (TJ) temperature range. The rate stand-off voltage for the 1SMC5.0A TR13 is 5V volts. The minimum breakdown voltage is given for 6.4V. It can support the clamping voltage and peak pulse current of up to 9.2V and 163A , respectively.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 87 pct.
Popularity Medium
Case / Package SMC
Mounting SMD (SMT)
Temperature Range - Operating -65°C to 150°C (TJ)
Applications General Purpose
Power Dissipation - Pd 1500W (1.5kW)
Max Clamping Voltage 9.2V
Minimum Breakdown Voltage 6.4V
STAND-OFF Voltage (Vwm) 5V
Unidirectional Channels 1
Type Zener
Status Active
Packaging Reel - TR
Categories Circuit Protection
Manufacturer Central Semiconductor Corp
Peak Pulse Current(Ippm) 163A
Win Source Part Number 1002797-1SMC5.0A TR13
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1SMC5.0A TR13
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
1SMC5.0A TR13 Price

1SMC5.0A TR13 Datasheet
1SMC5.0A TR13 Application

1SMC5.0A TR13 Replacement
1SMC5.0A TR13 Pdf

1SMC5.0A TR13 Pinout
1SMC5.0A TR13 Image

1SMC5.0A TR13 Picture
1SMC5.0A TR13 In Stock

1SMC5.0A TR13 Distributor
1SMC5.0A TR13 TVS - Diodes

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 400V 1A DO214AC
9422
IC OPAMP VGA 40MHZ 24SSOP
8
IC GATE OR 4CH 2-INP 14-SO
396
OPTOISO 5.3KV OPN COLLECTOR 6DIP
200
IC REG CTRLR MULT TOPOLOGY 8SOIC
20
IC AUD LINE DVR DL AUTO 28TSSOP
250
CONN MICRO SD CARD PUSH-PUSH R/A / 1.10mm (.043") Pitch microSD Memory Card Connector, Normal Mount SMT, Push- Push Type
2056
HIGH-SPEED 3.3V 16K x 16 DUAL-PORT STATIC RAM
5

Top Sellers